EN
  • EN
  • DE

SSC-772A-PK

Part No SSC-772A-PK
Manufacturer OKI/Metcal
Catalog Soldering, Desoldering, Rework Tips, Nozzles
Description Metcal SSC-772A-PK SSC 700 Series .07in x .39in Chisel Cartridges/Standard(10)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1132046-SSC-772A-PK
Categories Tools and Supplies
Manufacturer OKI/Metcal
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSC-772A-PK CAD Model

Description

The 1132046-SSC-772A-PK is a medium popularity component that is perfect for use in various electronic applications from OKI/Metcal.

  • Popularity: Medium
  • Materials: High-quality materials that ensure durability and longevity
  • Win Source Part Number: 1132046-SSC-772A-PK
  • Category: Tools and supplies
  • RoHS: Non-compliant
  • Supply and Demand Status: Limited

You May Also Be Interested in

OKI/Metcal
Metcal PTTC 700 Series Bent Tweezer Tip Conical Tip Solder Cartridges,
Need more? Email Us
American Hakko Products, Inc.
Hakko T18 Series Conical Solder Tip for FX-8801 Iron, 0.50mm
Lowest to $10.9992
Apex Tool Group
DISPENSER NEEDLE TIP 18GA 50PC
Need more? Email Us
OKI/Metcal
Metcal SSC-772A-PK SSC 700 Series .07in x .39in Chisel Cartridges/Standard(10)
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 14GA 50PC
Need more? Email Us
American Hakko Products, Inc.
Hakko B3218 Sleeve Assembly, Blue Locking, Anti-Bacterial for FM-2027
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 23GA 50PC
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 15GA 50PC
Need more? Email Us
Apex Tool Group
THREADED HUB DISPENSING NEEDLES
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess