EN
  • EN
  • DE

PTTC-701B

Part No PTTC-701B
Manufacturer OKI/Metcal
Catalog Soldering, Desoldering, Rework Tips, Nozzles
Description Metcal PTTC 700 Series Bent Tweezer Tip Conical Tip Solder Cartridges,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Diameter 400 µm
Mount Solder
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1153599-PTTC-701B
Categories Tools and Supplies
Manufacturer OKI/Metcal
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTTC-701B CAD Model

Description

The PTTC-701B is a medium popularity tool from OKI/Metcal.

  • Description: It is a reliable and high-quality tool that is ideal for use in various electronic devices. The PTTC-701B is a solder mounted tool with a diameter of 400 μm. It is RoHS compliant and its REACH SVHC status is unknown. It is a versatile tool that is widely used in various applications.
  • Mounting: Solder
  • Diameter: 400 μm
  • RoHS Compliant: Yes
  • REACH SVHC Status: Unknown

You May Also Be Interested in

OKI/Metcal
Metcal SFP-DRH610 SFP Series .04in. x .45in. Fiber Glass Hoof Cartridge/Standard
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 20GA 50PC
Need more? Email Us
Apex Tool Group
THREADED HUB DISPENSING NEEDLES
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 22GA 50PC
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 14GA 50PC
Need more? Email Us
Apex Tool Group
DISPENSER NEEDLE TIP 16GA 50PC
Need more? Email Us
3M
MIXING NOZZLE-200/400ML DUO-PACK
Need more? Email Us
American Hakko Products, Inc.
Hakko T18 Series Conical Solder Tip for FX-8801 Iron, 0.50mm
Lowest to $10.9992
Apex Tool Group
DISPENSER NEEDLE TIP 19GA 50PC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess