The 100A1R0CW150X is a ceramic capacitor manufactured by American Technical Ceramics (ATC). It's a high-frequency, surface-mount multilayer ceramic capacitor (MLCC) designed for critical applications requiring stability and reliability. ATC capacitors are known for their high Q, low ESR, and excellent performance at high frequencies.
Applications
- RF and microwave circuits
- Filter networks
- Bypass and decoupling applications
- Impedance matching networks
- Timing circuits
Features
- High Q factor for low signal loss
- Low Equivalent Series Resistance (ESR)
- High Self-Resonant Frequency (SRF)
- Surface Mount Device (SMD) package
- Excellent temperature stability
- High reliability
Benefits
- Improved circuit performance due to low signal loss
- Minimized power dissipation
- Stable performance over a wide temperature range
- Easy to integrate into automated assembly processes
- Long operating life
- Suitable for high-frequency applications
Additional Details
Based on the part number, '100A' likely indicates the case size and series, '1R0' signifies a capacitance of 1.0 pF (picofarads), 'C' denotes a specific temperature coefficient or dielectric material (requiring ATC datasheet lookup), 'W150' represents the voltage rating (150V), and 'X' indicates the termination type. Specific dimensions, tolerances, and temperature coefficients are available in the ATC datasheet. These capacitors are constructed using high-quality ceramic materials and undergo rigorous testing to ensure reliability. They are available on tape and reel for automated pick-and-place assembly.
Consult the ATC datasheet for detailed specifications and application notes.