EN
  • EN
  • DE

XC61FN3612MR-G

Part No XC61FN3612MR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 1
RoHS Non-Compliant
Win Source Part Number 1105472-XC61FN3612MR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC61FN3612MR-G CAD Model

Description

The XC61FN3612MR-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. This device is designed to accurately monitor the voltage level of a power supply and provide a reset signal when the voltage falls below a specific threshold. This functionality is essential in preventing malfunctions and ensuring stable operation in various electronic systems.

Applications:

  • Microcontroller Reset Circuitry: Used to reset microcontrollers during power-up or brown-out conditions, ensuring proper initialization and preventing data corruption.
  • Power Supply Monitoring: Monitors power supply voltage and provides an early warning of voltage drops, allowing for preventative measures to be taken.
  • Battery-Powered Devices: Protects batteries from deep discharge by shutting down the system when the battery voltage falls below a critical level.
  • Industrial Control Systems: Ensures stable operation of industrial equipment by monitoring power supply voltage and triggering safety mechanisms if necessary.
  • Automotive Applications: Provides reliable voltage monitoring in automotive systems, protecting critical components from voltage fluctuations and ensuring safe operation.

Features:

  • High-Precision Voltage Detection: Offers accurate voltage detection, ensuring reliable monitoring of power supply voltages.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications and energy-efficient designs.
  • Small Package Size: Available in a compact package, saving valuable board space.
  • Built-in Hysteresis: Includes hysteresis to prevent oscillations and ensure stable operation in noisy environments.
  • RoHS Compliant: Complies with RoHS environmental standards, reducing hazardous substances.

Benefits:

  • Improved System Reliability: Prevents system crashes and data corruption by resetting the microcontroller when the voltage drops below the threshold.
  • Extended Battery Life: Low current consumption maximizes battery life in portable devices.
  • Reduced Board Space: Compact package allows for smaller and more densely populated circuit boards.
  • Enhanced Noise Immunity: Hysteresis feature ensures stable operation in noisy environments.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.

In conclusion, the XC61FN3612MR-G voltage detector is a critical component for ensuring the reliable operation of various electronic systems. Its high accuracy, low power consumption, and compact size make it a versatile solution for a wide range of applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess