EN
  • EN
  • DE

AZ951-1C-12DSE

Part No AZ951-1C-12DSE
Manufacturer American Zettler, Inc.
Catalog Signal Relays, Up to 2 Amps
Description POWER RELAY / General Purpose Relay SPDT (1 Form C) Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Signal Relays, Up to 2 Amps
Mfr American Zettler, Inc.
Series AZ951
Package Box
Product Status Active
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 1 A
Switching Voltage 220VAC, 60VDC - Max
Coil Current 17.1 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Must Operate Voltage 9 VDC
Must Release Voltage 1.2 VDC
Operate Time 5 ms
Release Time 1 ms
Temperature Range - Operating -25°C ~ 75°C
Contact Material Silver (Ag), Gold (Au)
Relay Type General Purpose
Coil Resistance 700 Ohms
Standard Package 100 pcs
Win Source Part Number 66981-AZ951-1C-12DSE
Ultra Librarian 3D Model Ultra Librarian AZ951-1C-12DSE CAD Model

Description

Product Overview

The AZ951-1C-12DSE relay offers premium switching capabilities, supporting complex electronic designs and ensuring seamless operation across various applications.

Features and Benefits

  • Power Efficiency: Reduces energy consumption while maintaining high performance.
  • Robust Design: Withstands challenging environments and prolonged usage.
  • Seamless Integration: Designed for easy installation in a broad spectrum of devices.

Applications

  • Renewable Energy Systems
  • HVAC Controls
  • Transportation Electronics

With the AZ951-1C-12DSE, leverage innovative relay technology to enhance the capabilities of renewable energy systems and HVAC technologies.

You May Also Be Interested in

Omron
Lowest to $1.2806
Omron
Lowest to $1.1582
Omron
Lowest to $1.0090
Omron
Lowest to $15.6410
Omron
Lowest to $5.9875
Omron
Lowest to $3.2618
Omron
Need more? Email Us
Omron
Lowest to $14.5565
Omron
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess