EN
  • EN
  • DE

A25L040M-F/G

Part No A25L040M-F/G
Manufacturer Amic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Amic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816290-A25L040M-F/G
Ultra Librarian 3D Model Ultra Librarian A25L040M-F/G CAD Model

Description

The A25L040M-F/G is a 4M-bit Serial Flash memory device manufactured by AMIC (Artronix). It features a standard Serial Peripheral Interface (SPI) for high-speed communication, making it suitable for various embedded systems requiring non-volatile storage. This memory is organized as 512K x 8 bits.

Applications

  • Firmware Storage: Storing boot code, operating systems, and application firmware in embedded systems.
  • Data Logging: Recording sensor data, event logs, and other types of data in industrial and consumer electronics.
  • Configuration Storage: Storing system configuration parameters, user preferences, and calibration data.
  • Code Shadowing: Copying code from the serial flash to RAM for faster execution.
  • Portable Devices: Used in devices like MP3 players, digital cameras, and wearable electronics for storing user data and firmware.
  • IoT Devices: Employed in IoT sensors, gateways, and other connected devices for storing configuration data and firmware updates.

Features

  • 4M-bit (512K x 8) Serial Flash Memory: Provides a capacity of 4M bits for storing data and code.
  • Standard SPI Interface: Supports standard SPI modes (0,0) and (1,1) for compatibility with various microcontrollers and processors.
  • High-Speed Clock Frequency: Operates at high clock frequencies for fast data transfer rates. (Specific frequency would need to be confirmed via datasheet)
  • Page Program: Allows programming of multiple bytes in a single operation for faster write speeds.
  • Sector Erase and Chip Erase: Provides options for erasing individual sectors or the entire chip.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Small Package Options: Available in small surface-mount packages for space-constrained designs.
  • Write Protection: Features hardware and software write protection mechanisms to prevent accidental data corruption.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • High Performance: Offers fast read and write speeds for quick access to stored data.
  • Easy Integration: Simple SPI interface allows for easy integration with microcontrollers and processors.
  • Low Power: Minimizes power consumption, extending battery life in portable devices.
  • Compact Size: Small package options enable use in space-constrained applications.
  • Reliable Data Storage: Provides reliable data storage for critical applications.

Additional Details

The A25L040M-F/G requires a supply voltage, typically 2.7V to 3.6V. Detailed timing diagrams, electrical characteristics, and package dimensions are available in the AMIC datasheet. This serial flash memory is often used in applications where a small footprint, low power consumption, and non-volatile storage are required. Designers should consult the datasheet to verify the specific operating conditions and parameters for their application.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess