EN
  • EN
  • DE

SCA2095A4EL

Part No SCA2095A4EL
Manufacturer AMIS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMIS
Win Source Part Number 316319-SCA2095A4EL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SCA2095A4EL CAD Model

Description

The SCA2095A4EL is a System-on-Chip (SoC) designed for advanced automotive applications, manufactured by AMIS. This highly integrated device combines processing, sensing, and communication capabilities, making it suitable for complex automotive systems requiring real-time performance and reliability.

Applications:

  • Advanced Driver-Assistance Systems (ADAS): Used in features such as lane departure warning, adaptive cruise control, and automatic emergency braking.
  • Electronic Stability Control (ESC): Enhances vehicle stability by detecting and mitigating skidding.
  • Roll-Over Detection: Detects impending roll-over events and triggers appropriate safety measures.
  • Inertial Measurement Units (IMU): Provides precise motion sensing data for navigation and control systems.
  • Vehicle Dynamics Control: Optimizes vehicle handling and performance under various driving conditions.

Features:

  • Integrated Accelerometer: High-performance accelerometer for accurate motion sensing.
  • On-Chip Processing: Powerful processing core for real-time data analysis and decision-making.
  • Communication Interfaces: CAN and other interfaces for seamless integration with automotive networks.
  • Low Power Consumption: Optimized for energy efficiency in automotive applications.
  • Robust Design: Designed to withstand harsh automotive environments, including extreme temperatures and vibrations.

Benefits:

  • Enhanced Safety: Improves vehicle safety by enabling advanced safety features like ADAS and ESC.
  • Improved Vehicle Control: Enhances vehicle handling and stability for a smoother and safer driving experience.
  • Reduced System Complexity: Integration of multiple functions on a single chip reduces the number of components and simplifies system design.
  • Lower Power Consumption: Minimizes energy consumption, contributing to improved fuel efficiency.
  • Increased Reliability: Robust design ensures reliable performance in demanding automotive environments.

Additional Details:

The SCA2095A4EL typically includes features such as over-voltage protection, reverse polarity protection, and electromagnetic compatibility (EMC) compliance to meet stringent automotive standards. It's designed for direct connection to the vehicle's power supply and communication networks. The specific acceleration ranges, communication protocols, and processing capabilities can vary, and designers should consult the product datasheet for detailed specifications. It's often packaged in a small form factor to enable flexible integration within various automotive modules.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess