EN
  • EN
  • DE

SBRB108T4

Part No SBRB108T4
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 314200-SBRB108T4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBRB108T4 CAD Model

Description

The SBRB108T4 from ON Semiconductor is a state-of-the-art Super Barrier Rectifier (SBR) designed for high-performance applications requiring low forward voltage drop, high current capability, and superior thermal performance. This rectifier is ideal for use in power management tasks where efficiency is a critical factor, such as in switch-mode power supplies, LED lighting, and automotive systems.

Key Features

  • Low Forward Voltage Drop: The SBRB108T4 boasts an exceptionally low forward voltage drop, which enhances overall system efficiency by reducing power losses during operation.
  • High Current Capability: With its ability to handle high current, this SBR ensures reliability and robustness in applications that demand a high rate of current flow.
  • Thermal Performance: Designed with an optimal thermal management system, the SBRB108T4 can operate at higher temperatures, maintaining performance and extending the product's lifespan.
  • Reverse Leakage Current: It features low reverse leakage current, which is essential for reducing power consumption, especially in battery-powered devices.
  • Package: The SBRB108T4 comes in a D2PAK (TO-263) package, offering a compact footprint and easy integration into various circuit designs.

Applications

The versatility of the SBRB108T4 makes it suitable for a wide range of applications. It is commonly used in:

  • Power Supply Units (PSUs)
  • LED Lighting Systems
  • Automotive Charging Systems
  • DC-DC Converters
  • Freewheeling Diodes
  • Reverse Battery Protection

Technical Specifications

The SBRB108T4 has a maximum average rectified current of 10A and operates with a peak repetitive reverse voltage (Vrrm) of up to 100V. Its low forward voltage and high surge capability make it an excellent choice for high-efficiency power designs.

About ON Semiconductor

ON Semiconductor is a leading provider of semiconductor-based solutions, offering a comprehensive portfolio of energy-efficient power and signal management, logic, discrete, and custom devices. The company's products help engineers solve their unique design challenges in automotive, communications, computing, consumer, industrial, medical, aerospace, and defense applications. ON Semiconductor operates a responsive, reliable, world-class supply chain and quality program, and a network of manufacturing facilities, sales offices, and design centers in key markets throughout North America, Europe, and the Asia Pacific regions.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess