EN
  • EN
  • DE

LJT07RT-25-37P-453

Part No LJT07RT-25-37P-453
Manufacturer Amphenol Aerospace Operations
Catalog Circular Connectors
Description LJT 37C 37#16 PIN RECP SG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Amphenol Aerospace Operations
Status Active
Win Source Part Number 1119734-LJT07RT-25-37P-453
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LJT07RT-25-37P-453 CAD Model

Description

The LJT07RT-25-37P-453 is a circular connector manufactured by Amphenol Aerospace Operations. It is part of the LJT series, known for its robust design and suitability for harsh environments. This connector is designed to provide reliable electrical connections in demanding applications.

Applications

  • Aerospace: Used in aircraft systems, including avionics, communication, and control systems.
  • Military: Employed in military vehicles, communication equipment, and weapon systems.
  • Industrial: Suitable for heavy-duty industrial equipment, robotics, and automation systems.
  • Transportation: Utilized in railway and automotive applications requiring high reliability.
  • Marine: Used in shipboard systems and underwater equipment.

Features

  • Circular Connector: Provides a secure and reliable circular connection.
  • Size 25 Shell: Medium-sized shell suitable for various applications.
  • 37 Contacts: High contact density for versatile signal and power transmission.
  • Pin Contacts: Male pin contacts for secure mating.
  • Threaded Coupling: Threaded coupling mechanism for secure and reliable connection.
  • Environmental Sealing: Offers protection against moisture, dust, and other contaminants.
  • Aluminum Shell: Lightweight and durable aluminum shell for corrosion resistance.

Benefits

  • High Reliability: Ensures dependable performance in critical applications.
  • Environmental Protection: Protects against harsh environments, extending equipment lifespan.
  • Secure Connection: Threaded coupling provides a reliable and secure connection.
  • Versatile: High contact density allows for versatile signal and power transmission.
  • Durable: Aluminum shell provides corrosion resistance and long-term reliability.

Additional Details

The LJT07RT-25-37P-453 connector is designed to withstand vibration, shock, and temperature extremes. Its robust construction ensures reliable performance in demanding conditions. The threaded coupling mechanism prevents accidental disconnections. The connector is also designed for easy maintenance and repair.

You May Also Be Interested in

Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
TE Connectivity
CONN BACKSHELL ADPT SZ 10-10SL / Olive Drab Connector Backshell, Heat Shrink Adapter 5/8-24 UNEF 10, 10S, 10SL
Need more? Email Us
Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945
TE Connectivity
CONN RCPT HSG 7POS 2.40MM / 7 Rectangular Connectors - Housings Receptacle Green 0.094" (2.40mm)
Lowest to $1.3442
Amphenol Aerospace Operations
CONN RCPT MALE 12POS GOLD CRIMP / 12 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
ITT Cannon, LLC
Conn Circular PIN 7 POS Solder ST Box Mount 7 Terminal 1 Port Automotive
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess