EN
  • EN
  • DE

P03BS00080

Part No P03BS00080
Manufacturer Amphenol Aerospace Operations
Catalog Custom Parts (N - R)
Description Power Contact For Plug 16MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1109936-P03BS00080
Categories Custom Parts
Manufacturer Amphenol Aerospace Operations
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P03BS00080 CAD Model

Description

The P03BS00080 is a high-performance connector manufactured by Amphenol Aerospace Operations. This connector is designed for demanding applications requiring reliable and secure electrical connections in harsh environments. It is engineered to withstand extreme temperatures, vibration, and shock, making it suitable for aerospace, military, and industrial applications.

Applications

  • Aerospace systems: Avionics, flight control systems, and in-flight entertainment systems.
  • Military equipment: Communication devices, radar systems, and weapon control systems.
  • Industrial automation: Robotics, control panels, and sensor connections.
  • Transportation: Rail systems, automotive testing, and marine applications.

Features

  • Durable construction: Manufactured with high-quality materials to withstand harsh environments.
  • High-density contacts: Provides a large number of connections in a compact size.
  • Secure locking mechanism: Ensures a reliable connection and prevents accidental disconnections.
  • Environmental sealing: Protects against moisture, dust, and other contaminants.
  • Wide operating temperature range: Suitable for use in extreme temperature conditions.

Benefits

  • Increased reliability: Ensures consistent performance in demanding applications.
  • Reduced downtime: Minimizes the risk of connection failures and system malfunctions.
  • Improved safety: Provides a secure and reliable connection, reducing the risk of electrical hazards.
  • Cost savings: Extends the lifespan of equipment and reduces maintenance costs.
  • Enhanced performance: Enables high-speed data transmission and signal integrity.

Additional Details

The P03BS00080 connector typically features a bayonet locking mechanism for quick and easy mating and unmating. The contacts are often gold-plated to ensure low contact resistance and prevent corrosion. It is designed to meet or exceed industry standards such as MIL-DTL-38999, ensuring interoperability and quality. The connector is available in various shell sizes and contact arrangements to meet specific application requirements. It is designed for cable-to-panel or cable-to-cable connections.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
RF Micro Devices
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Radiall USA, Inc.
Need more? Email Us
PLX
Need more? Email Us
Intel
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NANYA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess