EN
  • EN
  • DE

163A50029X

Part No 163A50029X
Catalog D - Sub, D - Shaped Connectors - Adapters
Description CONN DSUB ADAPTER DB25F DB25M
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Connector Style Connector Saver
Convert To (Adapter End) D-Sub, 25 Pin Female
Convert From (Adapter End) D-Sub, 25 Pin Male
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness Flash
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1621505-163A50029X
Ultra Librarian 3D Model Ultra Librarian 163A50029X CAD Model

Description

N

You May Also Be Interested in

NorComp Inc.
CONN DSUB ADAPTER DB37F DB37M
Need more? Email Us
Switchcraft Inc.
CONN DSUB ADAPTER DB9F DB9M
Need more? Email Us
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
Amphenol CONEC
D Subminiature Connector, 50 Con
Need more? Email Us
Phoenix Contact
DSUB GENDER CHANGER DB15F DB15F
Need more? Email Us
Omnetics
Need more? Email Us
TE Connectivity
CONN DSUB ADAPTER HD104F HD104M
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess