EN
  • EN
  • DE

10105852-G0030YYLF

Part No 10105852-G0030YYLF
Manufacturer Amphenol FCI
Catalog Between Series Adapter Cables
Description CONN PLUG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Amphenol ICC (FCI)
Status Obsolete
Connector Type Pwr Profile+ 02 pos Female to Backplane 02 pos Female
Length 0.98' (300.0mm)
Cable Type Individual
Shielding Unshielded
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 759984-10105852-G0030YYLF
Popularity Medium
Supply and Demand Status Limited
Introduction Date November 03, 2010
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 10105852-G0030YYLF CAD Model

Description

The Amphenol ICC (FCI) 759984-10105852-G0030YYLF cable assembly is a high-quality product designed for power applications.

  • Connector Type: Pwr Profile+ 02 pos Female to Backplane 02 pos Female
  • Length: 0.98 feet (300.0mm)
  • Cable Type: Individual
  • Shielding: Unshielded
  • Status: Obsolete
  • Introduction Date: November 03, 2010
  • Estimated EOL Date: Obsolete
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 1,000
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

TE Connectivity
CBL ASSY CIRC 4P M-RECT 4P 0.26'
Need more? Email Us
Omron
CBL ASSY M12-RJ45 0.5M
Need more? Email Us
Phoenix Contact
CBL ASY CIRC 8P M TO RJ45 49.21'
Need more? Email Us
Amphenol FCI
CONN PLUG
Need more? Email Us
Omron
CBL ASSY ETHERNET RJ45 2M
Need more? Email Us
TE Connectivity
CBL ASSY CIRC 8P M-RECT 4P 0.26'
Need more? Email Us
Omron
CBL ASSY CIRC 4P M TO RJ45 3.28'
Need more? Email Us
Omron
CBL ASY CIRC 4P M TO RJ45 32.81'
Need more? Email Us
TE Connectivity
CBL ASSY CIRC 4P M-RECT 4P 0.26'
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess