EN
  • EN
  • DE
  • IT

MS3107A16S-1P

Part No MS3107A16S-1P
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors - Assemblies
Description AB 7C 7#16S PIN PLUG / Position Circular Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Amphenol Industrial Operations
Series *
Package Bulk
Product Status Active
Base Product Number MS3107A16
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 769588-MS3107A16S-1P
Ultra Librarian 3D Model Ultra Librarian MS3107A16S-1P CAD Model

Description

The MS3107A16S-1P is a robust and reliable circular connector manufactured by Amphenol Industrial Operations. It belongs to the MIL-DTL-5015 series, known for its durability and performance in harsh environments. This connector is widely used in industrial, military, and aerospace applications where a secure and dependable connection is crucial.

Applications

  • Industrial Machinery: Connects sensors, actuators, and power supplies in heavy-duty industrial equipment.
  • Military Vehicles: Used in communication systems, power distribution, and control systems within military vehicles.
  • Aerospace Equipment: Found in aircraft control systems, avionics, and communication equipment.
  • Marine Applications: Connects electronic components in marine vessels and offshore platforms.
  • Oil and Gas Industry: Employed in drilling equipment, monitoring systems, and control panels.

Features

  • MIL-DTL-5015 Compliant: Meets stringent military standards for durability and performance.
  • Threaded Coupling: Provides a secure and vibration-resistant connection.
  • Aluminum Alloy Shell: Offers robust protection against physical damage and corrosion.
  • Solder Contacts: Ensures a reliable and permanent electrical connection.
  • Single Keyway Polarization: Prevents mismating and ensures correct alignment.
  • Environmental Sealing: Protects against moisture, dust, and other contaminants.
  • Straight Plug Configuration: Provides a convenient and space-saving connection.

Benefits

  • Reliable Connection: Ensures consistent and uninterrupted signal transmission.
  • Durability: Withstands harsh environmental conditions and mechanical stress.
  • Intermateability: Compatible with other MIL-DTL-5015 connectors.
  • Easy Installation: Simple threaded coupling mechanism allows for quick and easy assembly.
  • Long Service Life: High-quality materials and construction ensure long-term performance.
  • Versatility: Suitable for a wide range of applications and industries.

Additional Details

The MS3107A16S-1P features a 16S shell size and accommodates a single pin contact. The contact is designed for solder termination, providing a robust and reliable electrical connection. The connector shell is made from aluminum alloy with a protective finish, ensuring resistance to corrosion and environmental factors. It is designed to operate within a wide temperature range, making it suitable for extreme environments.

This connector is designed for applications requiring a high degree of reliability and durability. Its robust construction and environmental sealing make it an ideal choice for harsh industrial, military, and aerospace environments.

You May Also Be Interested in

Amphenol Industrial Operations
CONN PLUG MALE 55P GOLD SLDR CUP
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 61POS GOLD CRIMP
Need more? Email Us
Amphenol Commercial Products
CONNECTOR
Lowest to $27.4718
LEMO
CONN RCPT FMALE 5POS GOLD SOLDER
Need more? Email Us
Amphenol PCD
LUMINUS 3C SZ 20 RECEPT LC
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB PLUG
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG FMALE 6POS GOLD CRIMP
Need more? Email Us
Amphenol PCD
LUMINUS 3C SZ 20 RECEPT LC
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB RECEPT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess