EN
  • EN
  • DE

ZPLKJ-1616-75P

Part No ZPLKJ-1616-75P
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors
Description Star-Line Series Circular Connector Plug 5 Position Pin Contact Cable Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Style Pin
Gender Male
Number of Contacts 5
RoHS Non-Compliant
Termination Solder
Win Source Part Number 1066213-ZPLKJ-1616-75P
Categories Circular Connectors
Manufacturer Amphenol Industrial Operations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZPLKJ-1616-75P CAD Model

Description

The ZPLKJ-1616-75P is a connector manufactured by Amphenol Industrial Operations. It's designed for robust and reliable connections in demanding industrial environments. This connector ensures secure signal and power transmission across various applications.

Applications:

  • Industrial automation equipment
  • Robotics
  • Heavy machinery
  • Power distribution systems
  • Transportation systems (e.g., rail, automotive)

Features:

  • Durable construction for harsh environments
  • High pin count for versatile connectivity
  • Sealed design to protect against dust and moisture
  • Polarization to prevent mis-mating
  • Rugged locking mechanism for secure connection

Benefits:

  • Reliable performance in demanding industrial settings
  • Versatile connectivity options
  • Protection against environmental factors
  • Easy and secure mating
  • Reduced downtime and maintenance costs

Additional Details:

The ZPLKJ-1616-75P is engineered to withstand harsh environmental conditions, including vibration, shock, and temperature extremes. Its sealed design ensures protection against dust, moisture, and other contaminants, making it ideal for use in challenging industrial environments. The connector features a high pin count, offering versatile connectivity options for various signal and power requirements. Polarization prevents mis-mating, ensuring correct and reliable connections. The rugged locking mechanism provides a secure and stable connection, even in high-vibration applications. The specific pin count is 75. Amphenol's commitment to quality and reliability makes the ZPLKJ-1616-75P a dependable choice for industrial connectivity needs.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
ITT Cannon, LLC
CONN ADAPTER 6P-6P F-M PNL MNT / Circular Connector Standard 6/6 Female Sockets/Male Pins Panel Mount
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 4POS GOLD SCREW / 4 Position Circular Connector Plug, Female Sockets Screw
Need more? Email Us
Amphenol Industrial Operations
Connector Reverse Bayonet Coupling Socket 6 Position Receptacle Crimp Straight Jam Nut 6 Terminal 1 Port
Need more? Email Us
Essentra Components
CABLE GLAND 16-28MM M40 NYLON / Cable Gland 0.63" ~ 1.10" (16.0mm ~ 28.0mm) Nylon M40 Black
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Plug 5 Position Pin Contact Cable Mount
Need more? Email Us
TE Connectivity
CONN RCPT HSG MALE 11POS PNL MT / 11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ITT Cannon, LLC
CONN PLUG FMALE 4P SILVER CRIMP / 4 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 61POS GOLD CRIMP / 61 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess