EN
  • EN
  • DE

122401RP-10

Part No 122401RP-10
Manufacturer Amphenol-RF Division
Catalog Coaxial Connectors (RF)
Description CONN RP-TNC JACK STR 50OHM CRIMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Amphenol RF Division
Packaging Bulk
Connector Style RP-TNC
Connector Type Jack, Male Pin
Contact Termination Crimp
Shield Termination Solder
Impedance 50 Ohm
Mounting Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Cable Group RG-402 (.141" Semi Rigid)
Fastening Type Threaded
Frequency - Max 11GHz
Housing Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Includes 6 pcs - 1 Connector, 1 Contact, 1 Gasket, 1 Insulator, 1 Lockwasher, 1 Nut
Body Material Brass
Body Finish Nickel
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Operating Temperature Range -65°C ~ 165°C
Center Contact Material Brass
Voltage Rating 500V
Mating Cycles 500
Insertion Loss 0.18dB
Win Source Part Number 763524-122401RP-10
Popularity Medium
Supply and Demand Status Limited
Family Name 122401
Introduction Date November 10, 2010
ECCN EAR99
Country of Origin China, Germany, Mexico, United States of America
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 122401RP-10 CAD Model

Description

The Amphenol RF Division 763524-122401RP-10 connector is an RP-TNC style connector.

  • Pin: Male
  • Configuration: Jack
  • Termination: Crimp
  • Fastening Type: Threaded
  • Voltage Rating: 500V
  • Ingress Protection: IP67 (Dust Tight, Waterproof)
  • Frequency Max: 11GHz
  • Mounting Type: Bulkhead-Front Side Nut
  • Material: Brass
  • Housing Color: Silver
  • Impedance: 50 Ohm
  • Insertion Loss: 0.18dB
  • Cable Group: RG-402 (.141" Semi Rigid)
  • Body Finish: Nickel
  • Mating Cycles: 500
  • Pieces: 6 (1 connector, 1 contact, 1 gasket, 1 insulator, 1 lockwasher, 1 nut)
  • Category: Connectors, Interconnects
  • Introduction Date: November 10, 2010
  • ECCN: EAR99
  • Supply and Demand Status: Limited

You May Also Be Interested in

Pomona Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM
Need more? Email Us
Fairview Microwave
Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us
Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
TE Connectivity
CONN UMC JACK STR SMD
Lowest to $0.5292
Amphenol-RF Division
Adapter Coaxial Connector N Plug, Male Pin To TNC Jack, Female Socket 50 Ohms
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess