EN
  • EN
  • DE

10127103-101LF

Part No 10127103-101LF
Manufacturer Amphenol
Catalog Pluggable Connector Assemblies
Description CONN SFP+ CAGE 1X2 PRESS-FIT R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Style Cage, Ganged (1 x 2)
Connector Type SFP+
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features EMI Shielded
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1628733-10127103-101LF
Ultra Librarian 3D Model Ultra Librarian 10127103-101LF CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN MINI SAS RCP 38P SLD RA SMD
Need more? Email Us
TE Connectivity
CONN QSFP+ CAGE W/HSINK PRESS RA
Need more? Email Us
TE Connectivity
CONN QSFP+ CAGE 1X3 W/HSINK R/A
Need more? Email Us
3M
CONN SCR PLUG 10POS SLD SMD
Need more? Email Us
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 8POS SLD R/A
Need more? Email Us
TE Connectivity
CONN MIN 2.0 SAS RCP 1X4 144P RA
Need more? Email Us
TE Connectivity
CONN QSFP+ CAGE 1X4 W/HSINK R/A
Need more? Email Us
Amphenol
CONN IVDR RCPT 26POS SLD SMD
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE 1X4 PRESS-FIT R/A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess