EN
  • EN
  • DE

46622-0702

Part No 46622-0702
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description MICROFIT BMI SR RA SMT NAIL 30AU / Connector Header position
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr Molex, LLC
Series *
Package Tape & Reel
Product Status Active
Standard Package 230 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1185651-46622-0702
Ultra Librarian 3D Model Ultra Librarian 46622-0702 CAD Model

Description

The 46622-0702 is a Micro-Fit 3.0 Right-Angle Header manufactured by Molex, LLC. This header is designed for wire-to-board connections, offering a compact and reliable solution for various electronic applications. It features a right-angle configuration, which is ideal for applications where space is limited or where connections need to be made perpendicular to the PCB.

Applications

  • Power Supplies
  • Consumer Electronics
  • Automotive Electronics
  • Industrial Equipment
  • Telecommunications Equipment
  • Data Networking

Features

  • Micro-Fit 3.0 Connector System
  • Right-Angle Orientation
  • 7 Circuits
  • Through-Hole Termination
  • 3.0 mm Pitch
  • High Temperature Thermoplastic Housing
  • Positive Locking Feature

Benefits

  • Space-saving Design
  • Reliable Connection
  • Easy Assembly
  • Durable Construction
  • High Current Carrying Capacity
  • Secure Mating
  • Versatile Application

Additional Details

The Molex 46622-0702 header is part of the Micro-Fit 3.0 connector system, known for its compact size and high-density capabilities. It features 7 circuits, allowing for multiple signal or power connections in a small footprint. The right-angle configuration provides flexibility in board layout and design. The connector's through-hole termination ensures a secure and reliable connection to the PCB. The 3.0 mm pitch contributes to the connector's compact size while maintaining adequate spacing for signal integrity and power handling. The housing is made from high-temperature thermoplastic, which can withstand high soldering temperatures and offers excellent mechanical strength. The positive locking feature ensures a secure mating connection, preventing accidental disconnections. This header is suitable for a wide range of applications, including power supplies, consumer electronics, automotive electronics, and industrial equipment. It is designed to meet industry standards for performance and reliability.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess