EN
  • EN
  • DE

10128483-107500ULF

Part No 10128483-107500ULF
Manufacturer Amphenol
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020290-10128483-107500ULF
Categories OEM Parts(0-9)
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10128483-107500ULF CAD Model

Description

The Amphenol 10128483-107500ULF is a high-performance connector designed for demanding signal integrity applications. This connector is engineered to provide reliable connectivity in high-speed data transmission environments. It is part of Amphenol's extensive range of interconnect solutions and is designed to meet the rigorous requirements of modern electronic systems.

Applications:

  • High-Speed Data Transmission: Supporting protocols like Ethernet, Fibre Channel, and InfiniBand.
  • Telecommunications Equipment: Connecting line cards, backplanes, and other critical components.
  • Data Centers: Providing reliable interconnects for servers, switches, and storage systems.
  • Industrial Automation: Ensuring robust connections in harsh environments.
  • Medical Equipment: Offering high reliability for sensitive medical applications.

Features:

  • High Signal Integrity: Minimizes signal loss and distortion for optimal performance.
  • Robust Construction: Designed to withstand vibration, shock, and extreme temperatures.
  • Compact Design: Allows for high-density packaging in space-constrained environments.
  • Shielded Design: Reduces electromagnetic interference (EMI) and ensures signal integrity.
  • Surface Mount Technology (SMT): Enables automated assembly and reduces manufacturing costs.

Benefits:

  • Improved System Performance: Ensures reliable data transmission and minimizes errors.
  • Increased Uptime: Reduces downtime due to connection failures.
  • Reduced Costs: Lowers manufacturing costs through automated assembly.
  • Enhanced Reliability: Provides a robust and durable connection in harsh environments.
  • Simplified Design: Offers a standardized interface for easy integration.

Additional Details:

The Amphenol 10128483-107500ULF connector typically features gold-plated contacts for corrosion resistance and improved conductivity. It is designed to meet industry standards for signal integrity and reliability. The connector's dimensions and mating interface are carefully engineered to ensure a secure and reliable connection.

Note: Consult the manufacturer's datasheet for detailed specifications, including electrical characteristics, mechanical dimensions, and environmental ratings.

You May Also Be Interested in

Renesas Electronics America
IC FREQ GENERATOR 48TSSOP / Intel QPI, PCI Express (PCIe) Clock/Frequency Generator IC 400MHz 1 Output 48-TSSOP
Lowest to $19.4403
Renesas Electronics America
CLOCK SYNTHESIZER / JITTER CLEAN / PCI Express (PCIe) IC 100MHz 1 Output 48-VFQFPN (6x6)
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP / Intel CPU Servers Clock/Frequency Synthesizer, Multiplexer IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
ABB Embedded Power
Need more? Email Us
AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 16POS SMD / 16 Position Connector Plug, Outer Shroud Contacts Surface Mount
Lowest to $1.2688
TE Connectivity
CONN MALE TAB HSG 0.315 2POS BLK / 2 Position Housing Connector Male, Tab Black 0.315" (8.00mm)
Lowest to $1.6788
Renesas Electronics America
Lowest to $2.6115
TE Connectivity
CONN PC/104 ORGANIZER 104POS / Connector Pin Organizer For PC/104
Lowest to $10.6080

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess