EN
  • EN
  • DE

CS6422-IS

Part No CS6422-IS
Manufacturer Cirrus Logic Inc.
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSOR 20SOIC / Audio Audio Signal Processor 2 Channel 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Cirrus Logic Inc.
Package Tube
Product Status Obsolete
Function Audio Signal Processor
Applications Communication Systems
Number of Channels 2
Interface Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Specifications Full-Duplex
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number CS6422
Standard Package 37
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340644-CS6422-IS
Ultra Librarian 3D Model Ultra Librarian CS6422-IS CAD Model

Description

The CS6422-IS is an audio special purpose integrated circuit manufactured by Cirrus Logic. While specific detailed information on this particular IC is limited, Cirrus Logic is known for its high-quality audio processing solutions. Based on the part number and manufacturer, it can be inferred that this IC likely serves a dedicated function within an audio system, such as audio encoding/decoding, signal processing, or interface management.

Applications

  • Audio receivers and amplifiers
  • Home theater systems
  • Automotive audio systems
  • Portable audio players
  • Professional audio equipment

Features

Given the limited specific documentation, features can only be generalized based on typical audio special purpose ICs:

  • Audio signal processing: Performing equalization, filtering, or dynamic range compression.
  • Audio encoding/decoding: Supporting various audio codecs like MP3, AAC, or Dolby Digital.
  • Interface management: Handling audio data transfer between different components.
  • Low power consumption: Optimized for use in portable devices.
  • Compact package: Designed for space-constrained applications.

Benefits

Again, due to lack of detailed information, benefits are inferred based on common audio IC advantages:

  • Improved audio quality: Enhanced signal processing for clear and immersive sound.
  • Reduced system complexity: Integration of multiple functions into a single chip.
  • Extended battery life: Low power consumption for longer playback times.
  • Smaller product size: Compact package for integration into portable devices.
  • Cost-effective solution: Integration of multiple functions reduces overall cost.

Additional Details

Without access to the specific datasheet, it is difficult to provide detailed specifications such as operating voltage, sampling rates, or specific codec support. However, based on Cirrus Logic's reputation, it is likely that the CS6422-IS is a high-performance and reliable audio IC designed for specific applications within the broader audio market. It is probable that this IC handles a specific audio processing task to ensure optimized audio output.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess