EN
  • EN
  • DE

AC3M3MBW

Part No AC3M3MBW
Manufacturer Amphenol
Catalog Circular Connectors - Adapters
Description CONN ADAPTER 3P-3P M-M INLINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Standard
Convert From (Adapter End) Male Pins
Convert To (Adapter End) Male Pins
Shell Size - Insert (Convert From) XLR
Shell Size - Insert (Convert To) XLR
Number of Positions (Convert From) 3
Number of Positions (Convert To) 3
Mounting Type Free Hanging (In-Line)
Fastening Type Push-Pull, Detent Lock
Housing Color Black
Features Locking Mechanism
Shielding Unshielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1609661-AC3M3MBW
Ultra Librarian 3D Model Ultra Librarian AC3M3MBW CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN T-ADPT 4P-4P F-F/M INLINE / Circular Connector Distributor T-Shaped 4/4 Female Sockets/Female Sockets (1), Male Pins (1) Free Hanging (In-Line)
Need more? Email Us
ITT Cannon, LLC
CONN ADAPTER 5P-5P F-M PNL MNT / Circular Connector Standard 5/5 Female Sockets/Male Pins Panel Mount
Need more? Email Us
Molex, LLC
Need more? Email Us
Omron
CONN Y-ADPT 4P-4/4P M-F/F INLINE
Need more? Email Us
HARTING
CONN GENDER CHANGER 8P-4P F-F
Need more? Email Us
ITT Cannon, LLC
CONN ADAPTER 3P-3P F-M PNL MNT
Need more? Email Us
Omron
CONN T-ADPT 4P-4/4P M-F/F INLINE
Need more? Email Us
Omron
CONN Y-ADPT 4P-4/4P M-F/F INLINE
Need more? Email Us
Omron
CONN CABLE 4CONDUCTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess