EN
  • EN
  • DE
  • IT

1200890031

Part No 1200890031
Manufacturer Molex, LLC
Catalog Circular Connectors - Adapters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Adapters
Mfr Molex
Series Brad Nano-Change 120089
Package Bulk
Connector Style Distributor Y-Shaped
Convert From (Adapter End) Male Pins
Convert To (Adapter End) Female Sockets (2)
Shell Size - Insert (Convert From) M12
Shell Size - Insert (Convert To) M8
Number of Positions (Convert From) 4
Number of Positions (Convert To) 3 (2)
Mounting Type Free Hanging (In-Line)
Fastening Type Threaded
Housing Material Polyurethane (PUR)
Housing Color Black
Features Coupling Nut
Ingress Protection IP68 - Dust Tight, Waterproof
Shielding Unshielded
Includes 4 pcs - 1 Adapter, 3 O-Rings
Current Rating (Amps) 3A
Voltage Rating 60VAC, 75VDC
Temperature Range - Operating -25°C ~ 90°C
Orientation (Convert From) Keyed
Orientation (Convert To) Keyed
Base Product Number 120089
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1315838-1200890031
Ultra Librarian 3D Model Ultra Librarian 1200890031 CAD Model

Description

The Brad Nano-Change 120089 series Distributor Y-Shaped connector is a high-quality adapter designed for use in circular connectors.

  • Housing Material: Polyurethane (PUR)
  • Shielding: Unshielded
  • Adapter End: Male Pins
  • Adapter End: Female Sockets
  • Voltage: 60VAC / 75VDC
  • Ingress Protection: IP68
  • Shell Size (Adapter End): M12
  • Shell Size (Adapter End): M8
  • Positions (Adapter End): 4
  • Positions (Adapter End): 3
  • Operating Temperature: -25°C to 90°C
  • Mounting: Free hanging (in-line)
  • Includes: 4 pieces, including 1 adapter and 3 O-rings

You May Also Be Interested in

Switchcraft Inc.
CONN ADAPTER 5P-5P F-F PNL MNT
Need more? Email Us
LEMO
CONN ADPT 4P-4P F/M-F/M PNL MNT
Need more? Email Us
LEMO
CONN ADPT 4P-4P F/M-F/M PNL MNT
Need more? Email Us
Phoenix Contact
CONN Y-ADPT 5P-4/4P M-F/F INLINE
Need more? Email Us
LEMO
CONN ADAPTER 10P-10P F-M PNL MNT
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
TE Connectivity
CONN ADAPTER 28P-28P M-M PNL MNT
Need more? Email Us
Phoenix Contact
CONN Y-ADPT 5P-5/5P M-F/M INLINE
Need more? Email Us
LEMO
CONN ADAPTER 2P-2P F-F PNL MNT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess