EN
  • EN
  • DE

XS2R-D422-5

Part No XS2R-D422-5
Manufacturer Omron
Catalog Circular Connectors - Adapters
Description CONN T-ADPT 4P-4/4P M-F/F INLINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Connector Style Distributor T-Shaped
Convert From (Adapter End) Male Pins
Convert To (Adapter End) Female Sockets (2)
Shell Size - Insert (Convert From) M12
Shell Size - Insert (Convert To) M12
Number of Positions (Convert From) 4
Number of Positions (Convert To) 4 (2)
Mounting Type Free Hanging (In-Line)
Fastening Type Threaded
Housing Material Polybutylene Terephthalate (PBT)
Housing Color Gray
Features Coupling Nut
Ingress Protection IP67 - Dust Tight, Waterproof
Shielding Unshielded
Ultra Librarian 3D Model Ultra Librarian XS2R-D422-5 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
CONN ADAPTER 8P-8P M-M PNL MNT
Need more? Email Us
Molex, LLC
CONN T-ADPT 4P-4/4P F-F/M INLINE
Need more? Email Us
Phoenix Contact
CONN T-ADPT 4P-4/4P F-F/M INLINE
Need more? Email Us
Phoenix Contact
CONN Y-ADPT 5P-5/5P F-F/M INLINE
Need more? Email Us
HARTING
CONN ADAPTER 5P-5P F-M PNL MNT
Need more? Email Us
LEMO
CONN ADAPTER 10P-10P F-M PNL MNT
Need more? Email Us
Phoenix Contact
CONN Y-ADPT 5P-5/5P M-F/M INLINE
Need more? Email Us
LEMO
CONN ADPT 4P-4P F/M-F/M PNL MNT
Need more? Email Us
Phoenix Contact
CONN T-ADPT 5P-5/5P F-F/M INLINE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess