EN
  • EN
  • DE

GTCL030FM24-22S(025)(LC)

Part No GTCL030FM24-22S(025)(LC)
Manufacturer Amphenol
Catalog Circular Connectors
Description Connector Circular Housing SKT 24-22 Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Aluminium
Connector Type Circular
Gender Receptacle
Number of Positions 4
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 961108-GTCL030FM24-22S(025)(LC)
Categories Circular Connectors
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GTCL030FM24-22S(025)(LC) CAD Model

Description

The GTCL030FM24-22S(025)(LC) is a circular connector from Amphenol's GT series. These connectors are known for their robust construction and reliable performance in demanding environments. This particular model features a size 24 shell, 22 contacts, and is a receptacle (female) connector designed for cable mounting.

Applications

  • Industrial automation
  • Robotics
  • Test and measurement equipment
  • Medical devices
  • Transportation
  • Military and aerospace
  • Power distribution

Features

  • Threaded coupling mechanism for secure connection
  • Environmental sealing to protect against dust and moisture
  • Durable aluminum alloy shell with various plating options
  • RoHS compliant
  • Wide range of contact arrangements available
  • Operating temperature range: Typically -55°C to +125°C (consult datasheet for specifics)

Benefits

  • Provides a reliable and secure connection in harsh environments
  • Resistant to vibration, shock, and temperature extremes
  • Ensures long-term performance in demanding applications
  • Easy to connect and disconnect
  • Meets industry standards for circular connectors

Additional Details

The GTCL030FM24-22S(025)(LC) typically utilizes crimp contacts for secure wire termination. The specific contact material and plating (e.g., gold plating) will vary depending on the specific application requirements. The connector is designed to withstand harsh conditions, including exposure to fluids, chemicals, and extreme temperatures. "(025)" is a plating code and "LC" likely refers to a specific locking mechanism or accessory. Always refer to the Amphenol datasheet for detailed specifications, including voltage and current ratings, materials, and environmental performance characteristics.

You May Also Be Interested in

Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945
TE Connectivity
CONN BACKSHELL ADPT SZ 8 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 7/16-28 UNEF 8
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 3POS INLINE / 3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
Molex, LLC
Mini-Fit Plus; 46012 Series Number PCB Conn Contact; Male; Crimp; Tin Plating 16 AWG
Lowest to $0.1908
Phoenix Contact
Circular Metric Connectors SACC-DSI-MS-8CON- L1 80/SCO SH
Lowest to $64.8151
Amphenol Aerospace Operations
CONN RCPT MALE 12POS GOLD CRIMP / 12 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess