EN
  • EN
  • DE

LTWMUC-20PFFR-JS8C01

Part No LTWMUC-20PFFR-JS8C01
Manufacturer Amphenol
Catalog USB, DVI, HDMI Connectors
Description LTWMUC-20PFFR-JS8C01
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AMPHENOL
Series *
Package Box
REACH Status REACH info available upon request
ECCN EAR99
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880284-LTWMUC-20PFFR-JS8C01
Ultra Librarian 3D Model Ultra Librarian LTWMUC-20PFFR-JS8C01 CAD Model

Description

The LTWMUC-20PFFR-JS8C01 is a robust and reliable waterproof connector from Amphenol, designed for demanding applications where environmental protection is critical. This connector ensures a secure and stable connection even in harsh conditions, making it ideal for outdoor or industrial environments.

Applications:

  • Outdoor lighting systems
  • Industrial automation equipment
  • Marine electronics
  • Security and surveillance systems
  • Telecommunications infrastructure

Features:

  • Waterproof and dustproof design, compliant with IP67 standards
  • Durable construction to withstand harsh environmental conditions
  • Secure locking mechanism for reliable connections
  • Compact size for space-saving installations
  • Easy installation and maintenance

Benefits:

  • Ensures reliable performance in wet and dusty environments, reducing downtime
  • Protects sensitive electronic components from damage
  • Simplifies installation and maintenance procedures
  • Provides a long-lasting and stable connection, minimizing the need for replacements
  • Enhances the overall reliability and lifespan of connected equipment

Additional Details:

The LTWMUC-20PFFR-JS8C01 features a rugged construction, typically using high-quality materials such as durable plastics and corrosion-resistant metals. Its IP67 rating signifies that it is completely protected against dust and can withstand immersion in water up to 1 meter for 30 minutes. The connector is designed for easy field installation, often featuring screw-type or push-lock mechanisms for quick and secure mating. The specific dimensions and electrical characteristics (voltage, current rating) vary based on the exact configuration. It is commonly used with appropriately sized and shielded cabling to maintain signal integrity and environmental protection across the entire connection. These connectors are built to meet industry standards for environmental protection, material safety, and electrical performance.

You May Also Be Interested in

Molex, LLC
HDMI - Micro Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
Lowest to $1.7334
L-com
Nylon Nut for Housing Size 13/16-28 pack of 10, WPNUT/GASKET Series
Need more? Email Us
Wurth Electronics Inc
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
Lowest to $1.5588
Tripp Lite
ADAPT DVI-D PLUG TO HDMI RCPT
Need more? Email Us
Amphenol
CONN GASKET FOR FIREWIRE RCPT
Need more? Email Us
Wurth Electronics Inc
USB - micro AB USB 2.0 Receptacle Connector 5 Position Through Hole
Lowest to $1.9032
Molex, LLC
DVI I RA RCPT ASSY 30SAU
Need more? Email Us
Pulse
CONN RCP MINI DISPLAYPORT SMD RA
Need more? Email Us
Amphenol
MINI USB AB TYPE RECEPT
Lowest to $0.2919

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9245 $50.8475
135+ $0.7586 $102.4110
205+ $0.7349 $150.6545
285+ $0.7112 $202.6920
365+ $0.6875 $250.9375
490+ $0.6164 $302.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,474 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess