EN
  • EN
  • DE
  • IT

M24308/4-4F

Part No M24308/4-4F
Manufacturer Amphenol
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description DSUB CONN,CRIMP, PLUG, CADMIUM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1208073-M24308/4-4F
Manufacturer Amphenol Interconnect India
Category Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Series Military, MIL-C-24308, M24308
Package Tray
Product Status Active
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 37
Flange Feature Housing/Shell (Unthreaded)
Shell Material, Finish Steel, Yellow Cadmium Plated
Ultra Librarian 3D Model Ultra Librarian M24308/4-4F CAD Model

Description

Qualified to MIL-DTL-24308, Amphenol’s D-Sub connectors are sub-miniature rack & panel type connectors with polarized shells. They use pin & socket machined contacts that provide high reliability & density for the connectors. With its versatile design, these high-performance connectors are used in a variety of applications where weight & size are critical factors.Available in multiple QPL’s – M24308/1, /2, /3, /4, /5, /6, /7, /8, /23 & /24 - Amphenol’s D-Sub connectors come in 5 standard shell sizes (9, 15, 25, 37, & 50) and have pin counts ranging from 9 to 104. There are various termination options – solder, crimp and PC Tail in both magnetic and non-magnetic options.

You May Also Be Interested in

TE Connectivity
1532215-2 / Position Connector
Need more? Email Us
Phoenix Contact
CONN D-SUB PLUG 9POS TERM BLK
Lowest to $65.5454
TE Connectivity
D-Sub Standard Connectors LPP PL / Position Connector
Need more? Email Us
Molex, LLC
CONN RCPT TYPE C 24POS SMD RA
Need more? Email Us
TE Connectivity
CONN D-TYPE PLUG 40P EDGE MOUNT
Need more? Email Us
Amphenol FCI
CONN RCPT USB2.0 TYPEA 4POS R/A
Lowest to $1.1430
TE Connectivity
CONN D-SUB PLUG 37POS CRIMP
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 9POS R/A SLDR
Lowest to $2.2249
TE Connectivity
CONN MICRO-D PLUG 25POS SLDR CUP / 25 Position D-Type, Micro-D Plug, Male Pins Connector
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess