EN
  • EN
  • DE
  • IT

M85049/93-18

Part No M85049/93-18
Manufacturer Amphenol
Catalog Circular Connectors - Accessories
Description COMPOSITE SPLIT RING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Mfr Amphenol
Series Military, SAE AS85049
Package Bag
Product Status Active
Accessory Type Split-Ring, Banding
For Use With/Related Products Banding Backshells and Braid Socks
Shell Size - Insert 18
Material Composite
Features Shielded
Base Product Number M85049/93
Standard Package 1 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 1038235-M85049/93-18
Ultra Librarian 3D Model Ultra Librarian M85049/93-18 CAD Model

Description

The Amphenol electronic component with the Win Source Part Number 1038235-M85049/93-18 is a circular connector accessory.

  • Manufacturer: Amphenol
  • Component: Circular Connector Accessory
  • Series: Military and SAE AS85049
  • Application: Banding Backshells and Braid Socks
  • Package: Bag
  • Standard Package: 1 piece
  • Shell Size: 18
  • Material: Composite
  • MSL Level: 1 (Unlimited)
  • Status: Active
  • Win Source Part Number: 1038235-M85049/93-18

You May Also Be Interested in

LEMO
CONN STRAIN RELIEF GRAY
Need more? Email Us
Bulgin
CONN ADAPTER HOUSING BLACK
Need more? Email Us
LEMO
CONN STRAIN RELIEF WHITE
Need more? Email Us
Molex, LLC
CONN COVER M12
Need more? Email Us
LEMO
CONN STRAIN RELIEF YELLOW
Need more? Email Us
LEMO
CONN STRAIN RELIEF GRAY
Need more? Email Us
Amphenol PCD
3/4 PERIMETER MOUNTING FLANGE AN
Need more? Email Us
LEMO
CONN STRAIN RELIEF GRAY
Need more? Email Us
Glenair, Inc.
CONNECTOR DUST CAP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess