EN
  • EN
  • DE
  • IT

MS25042-20D

Part No MS25042-20D
Manufacturer Amphenol
Catalog Circular Connectors - Accessories
Description CONN PROTECTIVE COVER 20 OLIVE / Connector Cap (Cover), Protective 20 Olive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Mfr Amphenol Interconnect India
Series Military, MIL-DTL-5015, MS
Package Bag
Product Status Active
Accessory Type Cap (Cover), Protective
For Use With/Related Products MIL-DTL-5015 Plug
Shell Size - Insert 20
Material Aluminum Alloy
Features Environment Resistant, Metal Chain
Color Olive
Base Product Number MS25042
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 7616.99.5190
Win Source Part Number 1363793-MS25042-20D
Ultra Librarian 3D Model Ultra Librarian MS25042-20D CAD Model

Description

The Amphenol Interconnect India MS25042-20D is a protective cap for military circular connectors.

  • Accessory Type: Protective Cap
  • For Use With / Related Products: MIL-DTL-5015 Plugs
  • Series: Military, MIL-DTL-5015, MS
  • Shell Size - Insert: 20
  • Material: Aluminum Alloy
  • Color: Olive
  • Environmental Protection: Yes
  • Manufacturer: Amphenol Interconnect India
  • Product Status: Active

You May Also Be Interested in

LEMO
CONN STRAIN/BEND RELIEF GRAY
Need more? Email Us
Harwin Inc.
CONN DUST COVER 14S BLACK
Need more? Email Us
LEMO
CONN STRAIN RELIEF WHITE
Need more? Email Us
Amphenol Industrial Operations
MIL-26482 MS/PT/CMB CAP ASSY
Need more? Email Us
Amphenol PCD
3/4 PERIMETER MOUNTING FLANGE AN
Need more? Email Us
Bulgin
CONN ADAPTER HOUSING BLACK
Need more? Email Us
Glenair, Inc.
CONNECTOR ACCESSORIES
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
Amphenol PCD
3/4 PERIMETER MOUNTING FLANGE UN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess