EN
  • EN
  • DE

TVNSA11014

Part No TVNSA11014
Manufacturer Amphenol
Catalog Circular Connectors
Description Connector Accessories Screened Clamping Braid Backshell Olive Drab Cadmium 11 Shell Size
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Diameter 23 mm
Height 23 mm
Length 45 mm
RoHS Non-Compliant
Win Source Part Number 1013241-TVNSA11014
Categories Circular Connectors
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TVNSA11014 CAD Model

Description

The Amphenol TVNSA11014 is a high-reliability TVS (Transient Voltage Suppressor) diode designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. This diode is part of Amphenol's extensive line of circuit protection devices, known for their robust performance and ability to safeguard critical systems.

Applications

  • Telecommunications equipment: Protection for communication lines, modems, and network interfaces.
  • Industrial control systems: Safeguarding PLCs, sensors, and other control devices from transient voltage spikes.
  • Medical equipment: Protection of sensitive electronic components in diagnostic and monitoring equipment.
  • Aerospace and defense applications: Ensuring reliable operation of electronic systems in harsh environments.
  • Automotive electronics: Protecting electronic control units (ECUs) and other vehicle systems from voltage surges.

Features

  • High surge capability: Designed to withstand high surge currents without degradation.
  • Low clamping voltage: Provides effective voltage clamping to protect downstream components.
  • Fast response time: Quickly responds to transient voltage events, minimizing potential damage.
  • Compact size: Small form factor allows for easy integration into space-constrained applications.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced system reliability: Protects electronic equipment from voltage transients, reducing the risk of failure.
  • Reduced downtime: Minimizes equipment downtime due to transient voltage events.
  • Cost savings: Prevents damage to expensive electronic components, reducing repair and replacement costs.
  • Improved safety: Provides protection against electrical hazards caused by voltage surges.

Additional Details

The TVNSA11014 is typically used in conjunction with other circuit protection devices, such as fuses and varistors, to provide comprehensive protection against a wide range of transient voltage threats. Its robust design and high surge capability make it suitable for use in harsh industrial and outdoor environments. The diode is available in various surface mount packages to accommodate different board layouts and assembly processes. Its fast response time ensures that transient voltage events are quickly suppressed, minimizing the risk of damage to sensitive electronic components. The TVNSA11014 offers a reliable and cost-effective solution for protecting electronic equipment from voltage transients.

You May Also Be Interested in

Amphenol Industrial Operations
Star-Line Series Circular Connector Plug 10 Position Pin Contact Cable Mount
Need more? Email Us
Amphenol Industrial Operations
10-40450-12 / Connector Gasket, Seal 12, 12S
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT 12POS BOX MNT W/SCKT
Lowest to $10.8258
Amphenol Industrial Operations
CONN RCPT MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT 19POS WALL MT W/PINS
Lowest to $86.6280
Amphenol Industrial Operations
CONN PLUG 5POS INLINE SKT
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 3P SILV SLDR CUP / 3 Position Circular Connector Receptacle, Male Pins Solder Cup
Lowest to $17.7440
Amphenol
Circular Connector, Mil-C-38999 Series I, Receptacle, 22, Pin, Crimp, Panel Mount
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 2P SILV SLDR CUP / 2 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $36.5243

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess