EN
  • EN
  • DE

ZREP-C20-40PR

Part No ZREP-C20-40PR
Manufacturer Amphenol
Catalog Circular Connectors
Description Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Aluminium
Connector Type Circular
Contact Material Copper
Contact Plating Silver
Contact Style Pin
Gender Receptacle
Number of Contacts 4
REACH SVHC No SVHC
RoHS Compliant
Termination Solder
Win Source Part Number 1035196-ZREP-C20-40PR
Categories Circular Connectors
Manufacturer Amphenol
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZREP-C20-40PR CAD Model

Description

The ZREP-C20-40PR is a rectangular connector manufactured by Amphenol. Based on the part number, it's likely a ZREP series connector, which is known for its robust design and high-density contact arrangement.

Applications:

  • Industrial Automation: Used in control systems, robotics, and machinery for reliable signal and power connections.
  • Telecommunications: Provides connections for network equipment, data transmission, and signal routing.
  • Medical Equipment: Employed in diagnostic and therapeutic devices for secure and dependable connections.
  • Aerospace: Used in aircraft and spacecraft for critical signal and power distribution.
  • Military: Used in military equipment and communication systems for rugged and reliable interconnections.

Features:

  • Rectangular Connector: Provides a high-density contact arrangement in a compact form factor.
  • Robust Design: Withstands harsh environmental conditions, including vibration, shock, and temperature extremes.
  • High-Density Contacts: Accommodates a large number of signals in a small space.
  • Polarization: Ensures proper mating and prevents accidental misconnections.
  • Shielding: Provides electromagnetic interference (EMI) and radio frequency interference (RFI) shielding for signal integrity.

Benefits:

  • Reliable Connections: Ensures secure and dependable connections in demanding applications.
  • High Performance: Maintains signal integrity and minimizes signal loss.
  • Compact Design: Saves space and reduces weight in electronic systems.
  • Easy Installation: Simplifies assembly and maintenance.
  • Long-Term Durability: Provides long-lasting performance in harsh environments.

Additional Details:

The ZREP-C20-40PR likely features 40 contacts (as indicated by the 40PR designation). The specific contact plating, voltage rating, current rating, and operating temperature range will vary depending on the specific configuration. Refer to the Amphenol datasheet for detailed specifications. The datasheet will also provide information on mating connectors, cable types, and termination methods.

You May Also Be Interested in

ITT Cannon, LLC
CONN RCPT MALE 37POS SLVR SLDR
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Plug 10 Position Pin Contact Cable Mount
Need more? Email Us
Bulgin
CONN PLUG FMALE 5P WIRE LEAD / 5 Position Circular Connector Plug, Female Sockets Wire Leads
Lowest to $50.5266
Amphenol
Circular Connector, Mil-C-38999 Series I, Receptacle, 22, Pin, Crimp, Panel Mount
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG MALE 55POS GOLD CRIMP / 55 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
Amphenol
Conn MIL-C-26500 Circular PIN 8 POS Crimp ST Cable Mount 8 Terminal 1 Port
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 11P GOLD SLD CUP / 11 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
TE Connectivity
Conn Circular M 4 POS Crimp ST Panel Mount 4 Terminal 1 Port
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess