EN
  • EN
  • DE

BLF647A,112

Part No BLF647A,112
Manufacturer Ampleon USA Inc.
Catalog OEM Parts (A - B)
Description RF Power Transistor, LDMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049341-BLF647A,112
Categories OEM Parts(A-B)
Manufacturer Ampleon USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLF647A,112 CAD Model

Description

The BLF647A,112 is a 400 W LDMOS power transistor designed for broadband operation from 470 MHz to 860 MHz. Manufactured by Ampleon, it is commonly used in applications requiring high power and high efficiency in this frequency range.

Applications

  • Digital TV transmitters: Used in the final amplifier stage of DVB-T, DVB-T2, ATSC, and ISDB-T transmitters.
  • FM radio transmitters: Employed in high-power FM broadcast amplifiers.
  • Industrial heating and drying equipment: Used in RF generators for industrial applications.
  • Scientific and medical applications: Employed in RF power sources for MRI and particle accelerators.

Features

  • High efficiency: Designed for high drain efficiency, reducing power consumption and heat dissipation.
  • Broadband capability: Operates effectively across a wide frequency range from 470 MHz to 860 MHz.
  • High gain: Provides a high power gain, simplifying amplifier design.
  • Integrated ESD protection: Offers robust electrostatic discharge protection for increased reliability.
  • Excellent ruggedness: Designed to withstand high VSWR conditions, enhancing overall system reliability.

Benefits

  • Reduced operating costs: High efficiency minimizes power consumption, lowering operating expenses.
  • Simplified amplifier design: High gain simplifies the design of amplifier stages.
  • Increased system reliability: Rugged design and ESD protection ensure stable performance and longevity.
  • Improved signal quality: Low noise figure contributes to cleaner and more reliable signal transmission.
  • Compact design: Allows for smaller and more efficient amplifier solutions.

Additional Details

The BLF647A,112 uses advanced LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, which offers excellent linearity and reliability. It typically operates at a supply voltage of 48-50V and can deliver a CW output power of 400W. The transistor is supplied in a ceramic package with a bolt-down flange for efficient heat dissipation. Proper thermal management is crucial to ensure the device's long-term reliability. Detailed specifications, including bias conditions, gain, and efficiency, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Sony
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess