EN
  • EN
  • DE

74HC08FPEL-E

Part No 74HC08FPEL-E
Manufacturer Renesas Electronics America
Catalog OEM Parts (0 - 9)
Description HD/RD74HC Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040283-74HC08FPEL-E
Categories OEM Parts(0-9)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC08FPEL-E CAD Model

Description

The 74HC08FPEL-E is a high-speed silicon gate CMOS AND gate manufactured by Renesas Electronics America. It features four independent 2-input AND gates in a single package. This device is part of the 74HC series, known for its high speed, low power consumption, and wide operating voltage range. The 'FPEL' suffix refers to a specific packaging type (likely a surface-mount flat package) and the '-E' indicates environmental compliance (e.g., RoHS).

Applications

  • Logic Circuits: Used in various digital logic circuits, including combinational and sequential logic.
  • Data Processing: Employed in data processing systems for AND operations.
  • Control Systems: Incorporated in control circuits for enabling or disabling functions based on logic conditions.
  • Signal Gating: Used to selectively pass or block signals based on input conditions.
  • Digital Comparators: Can be used as a building block in digital comparators.

Features

  • High Speed Operation: Offers fast switching speeds for high-performance applications.
  • Low Power Consumption: Minimizes power dissipation for energy-efficient designs.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Four Independent AND Gates: Provides multiple AND gates in a single package.
  • CMOS Technology: Offers excellent noise immunity and stable operation.

Benefits

  • Improved System Performance: High speed operation enables faster data processing.
  • Reduced Power Requirements: Low power consumption extends battery life in portable devices.
  • Flexible Design Options: Wide operating voltage range allows for compatibility with various systems.
  • Simplified Circuit Design: Multiple AND gates in a single package reduce component count.
  • Reliable Operation: CMOS technology provides stable and reliable performance.

Additional Details

The 74HC08FPEL-E operates with a supply voltage typically ranging from 2V to 6V. The propagation delay time is typically in the nanosecond range, dependent on the supply voltage and load conditions. The output drive capability is sufficient for driving several standard logic inputs. The operating temperature range is typically -40°C to +85°C. It is packaged in a surface mount flat package suitable for automated assembly. Always consult the manufacturer's datasheet for complete electrical characteristics, timing diagrams, and application guidelines before using this device.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Amd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess