EN
  • EN
  • DE

AMS431LBM

Part No AMS431LBM
Manufacturer ams
Catalog HOT - SALES and EOL Components (0 - A)
Description 1.2V SHUNT REGULATOR / IC REG LIN ADJ POS 0.1A 3SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams
Win Source Part Number 179071-AMS431LBM
Popularity Medium
Supply and Demand Status Balance
Family Name AMS431
Introduction Date January 20, 2000
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AMS431LBM CAD Model

Description

Product Overview

The AMS431LBM is a precision adjustable shunt voltage regulator, suitable for use in a multitude of applications requiring a stable voltage reference. Its versatility makes it an excellent choice for demanding environments.

Features and Benefits

  • Adjustable shunt voltage: 2.5V to 36V
  • Low dynamic impedance: 0.2 Ohms
  • Wide temperature range: -40°C to 125°C
  • Operates from cathode current of 200uA to 100mA

Applications

  • Data acquisition systems
  • Portable electronics
  • Industrial control systems
  • Power management

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
Texas Instruments
Lowest to $1.4405
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Vishay
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
AMIS
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMIS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess