EN
  • EN
  • DE

AS1352-7BC0-T

Part No AS1352-7BC0-T
Manufacturer ams
Catalog PMIC - Voltage Regulators - Linear
Description Programmable Quad Ldo Voltage Regulator, 0.2A, QFN-12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Current - Output 1 200 mA
Current - Output 2 200 mA
Dropout Voltage 200 mV
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Min Input Voltage 3 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 4
Number of Pins 12
Number of Regulators 4
Output Current 200 mA
Output Voltage 1.8 V
Packaging Tape & Reel (TR)
REACH SVHC No SVHC
RoHS Compliant
Voltage - Output 1 2.5 V
Voltage - Output 2 2.9 V
Win Source Part Number 1045997-AS1352-7BC0-T
Categories PMIC - Voltage Regulators - Linear
Manufacturer ams
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AS1352-7BC0-T CAD Model

Description

The ams AS1352-7BC0-T voltage regulator is a surface mount device with 4 outputs.

  • Outputs: 4
  • Maximum Input Voltage: 5.5V
  • Minimum Input Voltage: 3V
  • Voltage Output Output 1: 2.5V
  • Voltage Output Output 2: 2.9V
  • Output Current All Outputs: 200mA
  • Dropout Voltage: 200mV
  • Pins: 12
  • Packaging: tape and reel
  • Win Source Part Number: 1045997-AS1352-7BC0-T
  • Alternative Parts (cross-reference): None
  • ECCN: EAR99
  • RoHS: compliant
  • Temperature Range: -40°C to 85°C
  • REACH SVHC: No REACH SVHC

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess