EN
  • EN
  • DE

AS3514-BRZ

Part No AS3514-BRZ
Manufacturer ams
Catalog Interface - CODECs
Description IC CODEC AFE AUDIO STER 64-CABGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams
Packaging Reel
Part Status Obsolete (End Of Life)
Type Audio
Data Interface I2S
Resolution (Bits) 18 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 82 / 94
Dynamic Range, ADCs / DACs (db) Typ 80 / 89
Voltage - Supply, Analog 2.8V ~ 3.6V
Voltage - Supply, Digital 2.8V ~ 3.6V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TFBGA
Supplier Device Package 64-CTBGA (7x7)
Manufacturer Pack Quantity 2,250
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806680-AS3514-BRZ
Ultra Librarian 3D Model Ultra Librarian AS3514-BRZ CAD Model

Description

The ams AS3514-BRZ is an audio type electronic component that is packaged in a reel and mounted in SMD style. It has an I2S data interface, and a voltage supply of 2.8V to 3.6V for both analog and digital.

  • Data Interface: I2S
  • Analog Supply Voltage: 2.8V to 3.6V
  • Digital Supply Voltage: 2.8V to 3.6V
  • Resolution: 18 bits
  • ADC Channels: 1
  • ADC S/N Ratio: 82dB (Typical)
  • DAC Channels: 1
  • DAC S/N Ratio: 94dB (Typical)
  • Sigma Delta: Yes
  • ADC Dynamic Range: 80dB
  • DAC Dynamic Range: 89dB
  • Operating Temperature: -20°C to 85°C
  • Package: 64-CTBGA (7x7)
  • Supply/Demand Status: Balanced
  • Manufacturer Pack Quantity: 2,250
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8487 $62.7896
18+ $6.4400 $115.9200
28+ $6.2388 $174.6864
39+ $6.0376 $235.4664
50+ $5.8362 $291.8100
67+ $5.2325 $350.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess