EN
  • EN
  • DE

AS3635E-ZWLT

Part No AS3635E-ZWLT
Manufacturer ams
Catalog END - OF - LIFE
Description Xenon Flash Driver with 5V IGBT Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams
Win Source Part Number 1147363-AS3635E-ZWLT
Manufacturer Homepage www.ams.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS3635E-ZWLT CAD Model

Description

The AS3635E-ZWLT is a highly integrated power management unit (PMU) designed for portable devices. It manages multiple power rails, battery charging, and other essential functions to optimize system efficiency and extend battery life. This PMU is commonly used in applications where space and power consumption are critical.

Applications

  • Portable media players: Manages power distribution and battery charging for extended playback time.
  • Smartphones and tablets: Optimizes power consumption for various system components, maximizing battery life.
  • Wearable devices: Efficiently manages power in compact devices like smartwatches and fitness trackers.
  • IoT devices: Provides power management for battery-powered sensors and communication modules.
  • Portable medical devices: Ensures reliable power supply and battery management for critical medical equipment.

Features

  • Multiple Output Rails: Provides several regulated voltage outputs for different system components.
  • Integrated Battery Charger: Supports various battery chemistries, including Li-Ion and Li-Polymer, with advanced charging algorithms.
  • Dynamic Voltage Scaling (DVS): Adjusts voltage levels based on system load to minimize power consumption.
  • I2C Interface: Allows for easy configuration and monitoring of power management settings.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.

Benefits

  • Extended Battery Life: Optimizes power consumption to maximize the operating time of portable devices.
  • Reduced System Size: Integrates multiple power management functions into a single chip, saving board space.
  • Improved System Efficiency: Minimizes power losses and maximizes energy transfer efficiency.
  • Simplified Design: Reduces the complexity of power management circuitry, simplifying system design and reducing development time.
  • Enhanced System Reliability: Provides robust power management and protection features to ensure reliable system operation.

The AS3635E-ZWLT also includes protection features such as over-voltage protection (OVP), over-current protection (OCP), and short-circuit protection (SCP) to safeguard the system from potential damage. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions. Refer to the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,638 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess