EN
  • EN
  • DE

AS3711-BQFR-FF

Part No AS3711-BQFR-FF
Manufacturer ams
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ams
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817821-AS3711-BQFR-FF
Ultra Librarian 3D Model Ultra Librarian AS3711-BQFR-FF CAD Model

Description

The ams AS3711-BQFR-FF is a highly integrated Power Management IC (PMIC) designed for a variety of applications requiring efficient and precise power regulation. This device is engineered to provide comprehensive power management functions, including voltage regulation, battery charging, and system monitoring. It is commonly used in portable devices, wearables, and other power-sensitive applications.

Applications

  • Smartphones
  • Tablets
  • Wearable Devices (Smartwatches, Fitness Trackers)
  • Portable Media Players
  • IoT Devices

Features

  • Multiple Voltage Regulators
  • Integrated Battery Charger
  • Power Path Management
  • System Monitoring and Protection
  • Low Power Consumption

Benefits

  • Efficient Power Management: Optimizes power usage, extending battery life in portable devices.
  • Simplified System Design: Integrates multiple power management functions into a single chip, reducing the number of external components.
  • Enhanced System Protection: Provides protection against overvoltage, overcurrent, and other fault conditions.
  • Precise Voltage Regulation: Ensures stable and accurate voltage levels for sensitive electronic components.
  • Reduced Board Space: Compact design allows for smaller and more efficient device layouts.

Additional Details

The ams AS3711-BQFR-FF PMIC's specifications, such as the number of voltage regulators, battery charging current, and protection features, are detailed in the product datasheet. This device is designed to meet the stringent power management requirements of modern portable devices. It is often used in conjunction with other power management components to create a complete power solution. The device's integrated features and efficient operation contribute to the performance and reliability of the devices in which it is used. It is a key component in extending battery life and ensuring stable operation in power-sensitive applications.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
PF1510
Lowest to $4.5143
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,673 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess