EN
  • EN
  • DE

AS5115-HSSM

Part No AS5115-HSSM
Manufacturer ams
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 360DEG SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Manufacturer ams
Series Automotive, AEC-Q100
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 16-SSOP (0.209", 5.30mm Width)
Case / Package 16-SSOP
Family Name AS5115
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AS5115HSST500, AS5115-HSST-500CT-ND, AS5115-HSST-500TR, AS5115-HSST-500TR-ND, AS5115-HSST-500DKR, AS5115-HSSU, AS5115-HSST-500CT, AS5115-HSSMTR, AS5115-HSSMDKR, AS5115-HSST-500DKR-ND, AS5115-HSSMCT, 180850048, AS5115-HSSM-ND, AS5115-HSSMINACTIVE, AS5115-HSST-500
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861931-AS5115-HSSM
Ultra Librarian 3D Model Ultra Librarian AS5115-HSSM CAD Model

Description

The AS5115-HSSM is a Hall Effect Sensor Angle External Magnet designed and manufactured by ams.

  • Family: AS5115
  • Category: Sensors
  • Package: 16-SSOP (0.209", 5.30mm Width)
  • Mounting: Surface Mount
  • Operating Temperature: -40°C ~ 150°C
  • Status: Not for new designs
  • Application: Automotive
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity per Package: 500
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected
  • ECCN: EAR99
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Need more? Email Us
Honeywell
POTENTIOMETER / Sensor
Need more? Email Us
Melexis Technologies NV
SENSOR RTRY/LNR ANLG/PWM 16TSSOP
Lowest to $40.6249
Honeywell
SENSOR ANGLE 180DEG 8MM SMD
Lowest to $3.0879
Murata Electronics North America
POSITION SENSOR / Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
ALPS Electric
SENSOR ROTARY 333DEG SMD
Lowest to $0.7799
NXP / Nexperia
SENSOR ANGLE 180DEG PC PIN
Lowest to $80.6779
Allegro MicroSystems, LLC
HALL-EFFECT ANGLE SENSOR / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.3517

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1318 $61.5816
28+ $4.2107 $117.8996
43+ $4.0792 $175.4056
59+ $3.9475 $232.9025
76+ $3.8159 $290.0084
102+ $3.4211 $348.9522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess