EN
  • EN
  • DE

AS7050-BWLM_REV.C

Part No AS7050-BWLM_REV.C
Manufacturer ams
Catalog Specialized Sensors
Description SENSOR BIOMONITOR I2C OUTPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201867-AS7050-BWLM_REV.C
Manufacturer ams-OSRAM USA INC.
Category Sensors, Transducers- Specialized Sensors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sensor Type Biomonitoring Sensor
Output Type I²C
Operating Temperature -30°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian AS7050-BWLM_REV.C CAD Model

Description

The biomonitoring sensor by ams-OSRAM USA INC. is a specialized sensor designed for monitoring biological parameters.

  • Output Type: I²C
  • Operating Temperature: -30°C to 85°C
  • Packaging: Tape & Reel (TR) or Cut Tape (CT)
  • Manufacturer: ams-OSRAM USA INC.
  • Availability: Active

You May Also Be Interested in

Omron
FIBER DIFFUSE SIDE 6MMHEAD 2M
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 40M
Need more? Email Us
Omron
SENS RELAY TIMER 7M RETROREFLECT
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 30M
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
SENS RELAY-OUT TIMER 3M RETRO
Need more? Email Us
Omron
VOLTAGE SENSOR 24VDC PLUG-IN
Need more? Email Us
Omron
SENS RELAY TIMER 5M RETROREFLECT
Need more? Email Us
NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess