EN
  • EN
  • DE

TMD49033

Part No TMD49033
Manufacturer ams
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description MOD COLOR ALS PROX SENSOR 8PIN / Color and Proximity Sensor Module Digital Output 1.8V 8-Pin T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Packaging Reel package
Type Ambient, Gesture
Wavelength 615nm, 525nm, 465nm
Proximity Detection Yes
Output Type I2C
Operating Supply Voltage 1.7 V ~ 2 V
Operating Temperature Range -30°C ~ 85°C
Mounting SMD
Package 8-SMD Module
Manufacturer Package Module
Win Source Part Number 797259-TMD49033
Popularity Medium
Supply and Demand Status Limited
Quantity per package 5k pcs
Family Name TMD4903
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TMD49033 CAD Model

Description

The TMD49033 is an electronic component manufactured by ams.

  • Supply and Demand Status: limited
  • Win Source Part Number: 797259-TMD49033
  • Type: ambient and gesture sensor
  • Operating Temperature Range: -30°C ~ 85°C
  • Package: 8-SMD module
  • Mounting: SMD
  • Output Type: I2C
  • Operating Supply Voltage: 1.7 V ~ 2 V
  • Family Name: TMD4903
  • Wavelength: 615nm, 525nm, and 465nm
  • Proximity Detection: Available
  • Manufacturer Package: module
  • Estimated EOL Date: 2026
  • Halogen-Free Compliant: Yes
  • Quantity Per Package: 5k pcs

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR OPT 560NM AMBIENT 8 SMD
Lowest to $10.2632
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $2.0374
Broadcom Limited
SENSOR OPT 640NM AMBIENT 6 WFDFN
Lowest to $2.7858
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $2.6588
Sharp Microelectronics
SENSOR TIME-OF-FLIGHT
Lowest to $39.4606
Broadcom Limited
IC SENSOR LASERSTREAM COB 14PIN
Lowest to $7.8263
Silicon Labs
SENSOR OPT 940NMAMB 10 WFQFN
Lowest to $14.5523
Renesas Electronics America
OPTICAL SENSOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9868 $59.8020
36+ $3.2712 $117.7632
55+ $3.1690 $174.2950
76+ $3.0668 $233.0768
98+ $2.9646 $290.5308
131+ $2.6579 $348.1849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,027 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess