EN
  • EN
  • DE

AP1116Y33LA

Part No AP1116Y33LA
Manufacturer Anachip Corp
Catalog Hard To Find
Description 0.5A Low Dropout Positive Adjustable or Fixed-Mode Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145257-AP1116Y33LA
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1116Y33LA CAD Model

Description

The AP1116Y33LA is a low dropout (LDO) positive voltage regulator manufactured by Anachip Corp. This regulator is designed to provide a stable and regulated 3.3V output voltage even when the input voltage is close to the desired output voltage.

Applications

  • Microcontroller Power Supplies: Provides a stable 3.3V supply for microcontrollers.
  • FPGA Power Supplies: Used to regulate voltage for Field Programmable Gate Arrays (FPGAs).
  • Wireless Communication Modules: Integrated into wireless modules to ensure stable power.
  • Portable Devices: Found in battery-powered devices needing regulated 3.3V.
  • Sensor Circuits: Used to provide a clean power source for sensitive sensor circuits.

Features

  • Low Dropout Voltage: Efficient regulation even with low input-output voltage differential.
  • Fixed Output Voltage: Provides a stable and accurate 3.3V output.
  • Overcurrent Protection: Protects the regulator and connected circuits from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator to prevent damage from overheating.
  • Compact Package: Small package size suitable for space-constrained applications.

Benefits

  • Stable Power Supply: Ensures reliable operation of connected components.
  • Protection Features: Protects against damage due to overcurrent and overheating.
  • Extended Battery Life: Increases efficiency in battery-powered applications.
  • Easy Integration: Simple to integrate into various electronic circuits.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation.

Additional Details

The AP1116Y33LA regulator's key specifications include its dropout voltage, maximum output current, and operating temperature range. It is important to consult the manufacturer's datasheet to verify these parameters and ensure they meet the application's requirements. The Y33 likely indicates the 3.3V output, and LA probably denotes the package type. Anachip regulators are commonly used in embedded systems due to their efficiency and protection features. The datasheet provides detailed information on the pinout, electrical characteristics, and application notes.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess