EN
  • EN
  • DE

SN74LVC1G58DRYR

Part No SN74LVC1G58DRYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description Multi Function Gate 1-Element 2-IN CMOS 6-Pin USON T/R / IC CONFIG MULTI-FUNC GATE 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-SON (1.45x1)
Win Source Part Number 1100469-SN74LVC1G58DRYR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Sensing & Instrumentation
Family Name SN74LVC1G58
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G58DRYR CAD Model

Description

The SN74LVC1G58DRYR is a versatile configurable multiple-function gate from Texas Instruments, designed to meet a wide range of logical requirements in modern electronic systems. This single-gate product is part of the LVC family, which is known for its low-voltage capabilities and compatibility with mixed-voltage systems.

Key Features

  • Configurable Logic Function: The device can be configured to perform a multitude of logical operations, including AND, OR, NAND, NOR, XOR, XNOR, and more, making it a highly flexible component for various applications.
  • Low Voltage Operation: It operates at a voltage range from 1.65V to 5.5V, which allows for use in low-voltage applications and is compatible with TTL levels.
  • High Drive Capability: The SN74LVC1G58DRYR can drive up to 24mA, providing good signal integrity with a strong output drive.
  • Low Power Consumption: Its low dynamic power consumption is a result of the low voltage operation, which reduces power usage and improves energy efficiency.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, this device is suitable for industrial applications where temperature extremes are common.

Applications

The SN74LVC1G58DRYR is ideal for a multitude of applications where space is at a premium and a single logic gate is needed. It can be used in:

  • Smartphones, Tablets, and Wearables
  • Portable Medical Devices
  • Embedded Systems
  • IoT Devices
  • Logic Level Translation

Reliability and Packaging

Offered in a small 6-pin SON package, the SN74LVC1G58DRYR is designed for space-constrained applications. The device is also characterized for operation from -40°C to +125°C, ensuring reliable performance in a wide range of environmental conditions. Texas Instruments provides this logic gate in tape and reel packaging, which facilitates efficient assembly during the manufacturing process.

Quality and Support

As with all Texas Instruments products, the SN74LVC1G58DRYR is manufactured to the highest quality standards. Customers can expect robust support, including comprehensive technical documentation, design resources, and customer service through TI's extensive support network.

You May Also Be Interested in

Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $4.6443
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
Texas Instruments
IC MULT-FUNCTION GATE 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR 3.3V/5V 8-MSOP / XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
Need more? Email Us
Texas Instruments
IC CONFIG MULT-FUNC GATE SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.3673
Texas Instruments
IC BUFFER INVERTER 10BIT 24TVSOP / Buffer/Inverter Configurable 1 Circuit 10 Input 24-TVSOP
Lowest to $0.7510
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES / Configurable Circuit Input
Lowest to $3.2617
Microchip Technology
IC GATE OR/NOR 3.3/5V 4IN 8-SOIC / NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.6222

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5045 $50.4500
245+ $0.4140 $101.4300
375+ $0.4011 $150.4125
520+ $0.3881 $201.8120
670+ $0.3752 $251.3840
895+ $0.3364 $301.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,469 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess