EN
  • EN
  • DE

AP131-17W

Part No AP131-17W
Manufacturer Anachip Corp
Catalog Hard To Find
Description 300mA Low Dropout Linear Regulator with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145320-AP131-17W
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP131-17W CAD Model

Description

The AP131-17W is a high-performance single-channel load switch manufactured by Anachip Corp. It’s designed to provide efficient power management and protection in various electronic devices. This load switch features low on-resistance, which minimizes power loss and ensures efficient power delivery. Its compact size makes it ideal for space-constrained applications.

Applications:

  • Smartphones and Tablets: Used for power management and load switching.
  • Portable Devices: Suitable for battery-powered applications requiring efficient power control.
  • Wearable Devices: Employed in smartwatches, fitness trackers, and other wearables.
  • Power Banks: Provides overcurrent protection and load switching capabilities.
  • IoT Devices: Used in various Internet of Things applications for efficient power management.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Overcurrent Protection (OCP): Protects the load from excessive current draw.
  • Short-Circuit Protection (SCP): Prevents damage from short-circuit conditions.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating.
  • Enable/Disable Control: Allows for easy power control via a logic signal.

Benefits:

  • Improved Battery Life: Low on-resistance reduces power dissipation, extending battery life.
  • Enhanced System Reliability: Comprehensive protection features prevent damage from various fault conditions.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Compact Solution: Small package allows for integration into space-constrained designs.
  • Easy to Use: Simple enable/disable control simplifies power management.

Relevant Details:

While specific details for the AP131-17W variant are limited, the AP131 family generally operates with an input voltage range of 2.5V to 5.5V and offers a typical RDS(on) in the milliohm range. The “17W” likely refers to a maximum power handling capability, though specific values would need to be confirmed via the datasheet. It typically comes in a small package like DFN or QFN.

These load switches are designed to provide reliable and efficient power management in a wide range of applications. It is essential to consult the datasheet to obtain precise electrical characteristics, thermal performance data, and application guidelines to ensure safe and optimal operation. The combination of low on-resistance and robust protection features makes it a valuable component for modern electronic designs.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess