The AP1501-12K5L is a monolithic integrated circuit designed for a step-down DC-DC converter function. It's manufactured by Anachip Corp and belongs to the category of Power Management ICs (PMIC), specifically DC-DC switching regulators. It’s capable of driving a 3A load with excellent line and load regulation.
Applications
- Simple high-efficiency step-down regulator
- On-card switching regulators
- Positive to negative converter
- LCD monitor
- DVD
Features
- 3.0A output current
- Fixed 12V output voltage
- Input voltage range up to 40V
- Low standby current
- High efficiency
- Thermal shutdown and current limit protection
- Available in TO-263-5L package
Benefits
- High efficiency reduces power dissipation and heat generation
- Simplified design with minimal external components
- Over-temperature and over-current protection enhances system reliability
- Fixed output voltage eliminates the need for external adjustment
- Compact package size enables space-saving designs
Additional Details
The AP1501-12K5L operates at a fixed switching frequency, typically around 150 kHz, which allows for optimized performance and reduced noise. The device incorporates internal compensation, minimizing the need for external components and simplifying the design process. The TO-263-5L package offers good thermal performance, allowing for efficient heat dissipation. The device requires external inductor, Schottky diode and capacitors for its operation. A proper PCB layout is crucial to ensure good thermal management and minimize noise.
Key Specifications:
- Output Voltage: 12V
- Output Current: 3A
- Input Voltage Range: Up to 40V
- Switching Frequency: Fixed (typically 150 kHz)
- Package: TO-263-5L