The AP2004N is a P-Channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor). It's designed for load switching and power management applications. Featuring low on-resistance and fast switching speeds, this MOSFET is efficient in various circuits. P-Channel MOSFETs are activated by a negative gate-source voltage.
Applications
- Load switching
- Power management
- Battery charging circuits
- DC-DC conversion
- Motor control
Features
- P-Channel Enhancement Mode
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Low Gate Charge
- Simple Drive Requirements
- Lead-Free and RoHS Compliant
Benefits
- Efficient Power Switching: Low on-resistance minimizes power loss, improving overall circuit efficiency and reducing heat generation.
- Rapid Switching: Fast switching speed enables high-frequency operation.
- Simplified Circuit Design: Simple drive requirements reduce the complexity of the gate drive circuitry.
- Environmentally Friendly: Lead-free and RoHS compliance ensures compliance with environmental regulations.
- Compact Integration: Available in various surface mount packages to save board space.
Additional Details
The AP2004N typically has a drain-source voltage (VDS) rating of -20V. The on-resistance (RDS(on)) can range from 45 mΩ to 70 mΩ at a gate-source voltage (VGS) of -4.5V. The gate threshold voltage (VGS(th)) is typically around -1V. The continuous drain current (ID) varies depending on the package and operating temperature. The package type is typically a SO-8 or similar surface mount package. Datasheets provide detailed electrical characteristics, thermal resistance, and safe operating area information.