EN
  • EN
  • DE

AWT6138M7P8

Part No AWT6138M7P8
Manufacturer Anadigics, Inc
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1173501-AWT6138M7P8
Categories Custom Parts
Manufacturer Anadigics, Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AWT6138M7P8 CAD Model

Description

The AWT6138M7P8 is a Power Amplifier Module (PAM) manufactured by Anadigics, Inc (now Skyworks Solutions, Inc.). This PAM is designed for use in cellular handsets and other wireless communication devices operating in various frequency bands. It provides high efficiency and linearity, which are crucial for meeting the stringent requirements of modern wireless communication standards.

Applications

  • Cellular Handsets: Power amplification for transmitting signals in mobile phones.
  • Wireless Communication Devices: Used in devices requiring high-power, efficient signal amplification.
  • 3G/4G/LTE Applications: Designed to meet the requirements of various cellular communication standards.

Features

  • Multi-Band Operation: Supports multiple frequency bands for global compatibility.
  • High Efficiency: Delivers high power efficiency to extend battery life in portable devices.
  • High Linearity: Ensures minimal signal distortion for improved communication quality.
  • Integrated Power Control: Provides precise control of output power.
  • Compact Size: Small form factor for easy integration into mobile devices.
  • Low Voltage Operation: Operates at low voltage to minimize power consumption.

Benefits

  • Extended Battery Life: High efficiency reduces power consumption, extending battery life in mobile devices.
  • Improved Signal Quality: High linearity minimizes signal distortion, improving communication quality.
  • Global Compatibility: Multi-band operation supports various cellular communication standards worldwide.
  • Easy Integration: Compact size simplifies integration into mobile device designs.
  • Reliable Performance: Designed for reliable operation in demanding wireless communication environments.

Additional Details

The AWT6138M7P8 typically includes integrated matching networks and filters to simplify the design process. It is designed to operate over a wide range of temperatures. The package is usually a small, surface-mount module.

Note: Always refer to the manufacturer's datasheet for complete and up-to-date specifications, including frequency bands supported, power levels, and operating conditions.

You May Also Be Interested in

AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Matsuo
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Renesas Electronics America
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess