EN
  • EN
  • DE

AWT6283R

Part No AWT6283R
Manufacturer Anadigics, Inc
Catalog RF Amplifiers
Description 3.3 GHz to 3.8 GHz Mobile WiMAX Power Amplifier Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ANADIGICS, Inc
Win Source Part Number 1150004-AWT6283R
Manufacturer Homepage www.anadigics.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AWT6283R CAD Model

Description

The AWT6283R is a power amplifier module manufactured by Anadigics (now part of Skyworks Solutions). It's designed for wireless communication applications, typically operating in cellular bands. This module integrates multiple components, including the power amplifier, impedance matching circuitry, and power control, into a single package for simplified design and improved performance.

Applications:

  • Cellular Handsets: Used in mobile phones to amplify the RF signal for transmission.
  • Wireless Data Devices: Powers the transmission signal in modems and data cards.
  • Mobile Hotspots: Provides the necessary amplification for wireless internet sharing.
  • IoT Devices: Amplifies the signal in connected devices using cellular communication.

Features:

  • High Power Efficiency: Minimizes power consumption for extended battery life.
  • Integrated Matching Circuitry: Simplifies the design and reduces external component count.
  • Power Control: Allows for adjustment of output power to optimize performance and conserve energy.
  • Compact Size: Enables integration into small form-factor devices.

Benefits:

  • Extended Battery Life: High efficiency translates to longer operating times.
  • Simplified Design: Integrated features reduce design complexity and time to market.
  • Improved Performance: Optimized matching and power control enhance signal quality.

Additional Details:

The AWT6283R is typically designed for specific cellular bands, and its performance is optimized for those frequencies. Consult the datasheet for detailed specifications, including frequency range, output power, gain, and power consumption. Proper impedance matching and power supply decoupling are crucial for optimal performance. The datasheet also includes information on thermal management and recommended PCB layout.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2874 $71.4370
10+ $11.7233 $117.2330
16+ $11.3571 $181.7136
22+ $10.9898 $241.7756
28+ $10.6237 $297.4636
37+ $9.5253 $352.4361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess