The AWT6622RM45P9 is a power amplifier module from Anadigics, Inc., designed for use in wireless communication devices. This module is tailored for cellular applications and is now considered an end-of-life (EOL) product. Understanding its capabilities is crucial for maintaining legacy systems or designing replacements.
Applications
- Cellular Handsets (GSM/GPRS/EDGE)
- Wireless Data Devices
- Mobile Communication Equipment
Features
- High Power Efficiency: Optimizes battery life in portable devices.
- Integrated Matching Network: Reduces external components and simplifies board layout.
- Small Form Factor: Designed for compact wireless devices.
- GSM/GPRS/EDGE Compatibility: Supports common cellular communication standards.
Benefits
- Prolonged Battery Life: High efficiency minimizes power consumption, extending operational time.
- Simplified Design: Integrated matching network reduces design complexity.
- Compact Device Size: Small form factor allows for smaller and more portable device designs.
- Reliable Communication: Optimized for GSM/GPRS/EDGE ensures robust wireless performance.
Technical Specifications
Typical technical specifications include:
- Frequency Bands: Operating frequency ranges (e.g., GSM850, EGSM900, DCS1800, PCS1900).
- Output Power: Maximum RF output power.
- Power Added Efficiency (PAE): Efficiency of the amplifier.
- Supply Voltage: Voltage required for operation.
- Control Voltage: Voltage used to control the amplifier's power.
The AWT6622RM45P9 is supplied in a surface-mount package. Due to its EOL status, detailed datasheets might be difficult to find, but legacy documentation from Anadigics or distributors should offer comprehensive electrical and mechanical characteristics. For new designs, consider contemporary power amplifier modules that offer improved performance and efficiency.