EN
  • EN
  • DE

101673-HMC252QS24

Part No 101673-HMC252QS24
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL SWITCH SP6T HMC252 / - HMC252QS24 Switch, SP6T 0Hz ~ 3GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Bag
Product Status Active
Type Switch, SP6T
Frequency 0Hz ~ 3GHz
For Use With/Related Products HMC252QS24
Supplied Contents Board(s)
Base Product Number HMC252
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 458777-101673-HMC252QS24
Ultra Librarian 3D Model Ultra Librarian 101673-HMC252QS24 CAD Model

Description

Product Overview: 101673-HMC252QS24 by Analog Devices Inc.

The HMC252QS24 is a high-performance, non-reflective Single Pole Six Throw (SP6T) switch designed by Analog Devices Inc., an industry leader in the design and manufacturing of high-quality integrated circuits. This switch is part of their Hittite Microwave product line, which is well-known for its exceptional performance and reliability in demanding applications.

The HMC252QS24 operates over a broad frequency range from DC to 3 GHz, making it an excellent choice for a variety of RF and microwave applications. This includes, but is not limited to, wireless infrastructure, test equipment, and military and space applications where high isolation, low insertion loss, and high linearity are critical.

Constructed with a silicon IC process, the HMC252QS24 is housed in a compact 24-lead QSOP surface-mount package, which allows for easy integration into a wide range of systems. The switch boasts impressive specifications, including high isolation of up to 47 dB and a low insertion loss of less than 1.5 dB at 2 GHz.

One of the key features of the HMC252QS24 is its non-reflective design, which ensures that signals are not reflected back into the system, thus improving the overall performance and reducing signal distortion. Additionally, the switch can handle up to +27 dBm of input power, making it suitable for high-power applications.

Control of the switch is achieved through a single positive control voltage (0/+5V), simplifying the interface and reducing the control line count. This feature, combined with its fast switching speed, makes the HMC252QS24 an efficient solution for systems requiring rapid switching between multiple RF sources or paths.

Analog Devices Inc. provides detailed technical documentation for the HMC252QS24, including datasheets, S-parameter data, and application notes, ensuring that engineers can fully utilize its capabilities within their designs.

In summary, the HMC252QS24 from Analog Devices Inc. is a versatile and high-quality SP6T switch that meets the needs of advanced RF systems, offering exceptional performance in a compact and easy-to-use package.

You May Also Be Interested in

MACOM Technology Solutions
CMPA601J025F EVALUATION BOARD
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA0760020F EVALUATION BOARD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess