EN
  • EN
  • DE

105190-HMC423MS8

Part No 105190-HMC423MS8
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC423MS8E / - HMC423MS8 Mixer 600MHz ~ 1.3GHz Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Product Status Obsolete
Type Mixer
Frequency 600MHz ~ 1.3GHz
For Use With/Related Products HMC423MS8
Supplied Contents Board(s)
Base Product Number HMC423
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 458833-105190-HMC423MS8
Ultra Librarian 3D Model Ultra Librarian 105190-HMC423MS8 CAD Model

Description

The HMC423MS8 from Analog Devices Inc. is a high-performance, GaAs MMIC Voltage Variable Attenuator (VVA) designed to operate from DC to 6 GHz. This versatile component is housed in a compact MS8 package, which makes it an ideal solution for a wide range of applications that require precise attenuation control, such as in cellular infrastructure, microwave radio, military and space, as well as test equipment and sensors.

Key Features:

  • Frequency Range: The HMC423MS8 operates effectively across a broad frequency range from DC to 6 GHz, catering to a diverse set of applications.
  • Attenuation Range: It offers a wide attenuation range of 0 to 31 dB, with control voltage from 0 to +5V, enabling fine control over signal levels.
  • Insertion Loss: The device boasts a low insertion loss, which minimizes the impact on signal quality and ensures efficient signal transmission.
  • Single Positive Control Line: Requires only a single positive control voltage, simplifying the design and integration process.
  • Compact MS8 Package: The MS8 (Surface-Mount, 8-Lead) package allows for efficient use of PCB space and is suitable for high-density circuit designs.
  • High Linearity: Exhibits excellent IP3 performance, which is critical for maintaining signal integrity in complex RF systems.

Applications:

  • Cellular Infrastructure
  • Microwave & Millimeterwave Radios
  • Military & Space Components
  • RF Test Equipment
  • Wireless Infrastructure

With its robust design and high level of integration, the HMC423MS8 from Analog Devices Inc. provides a reliable and highly adaptable solution for dynamic signal management. Whether it's for precise control in a lab environment or for rugged performance in the field, this VVA stands out as a top-tier component for engineers and designers looking to optimize their RF and microwave systems.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess