EN
  • EN
  • DE

105311-HMC344LP3

Part No 105311-HMC344LP3
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC344LP3E / - HMC344LP3 Switch, SP4T 0Hz ~ 8GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Product Status Active
Type Switch, SP4T
Frequency 0Hz ~ 8GHz
For Use With/Related Products HMC344LP3
Supplied Contents Board(s)
Base Product Number HMC344
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 458802-105311-HMC344LP3
Ultra Librarian 3D Model Ultra Librarian 105311-HMC344LP3 CAD Model

Description

Analog Devices Inc. Product Overview: 105311-HMC344LP3

The 105311-HMC344LP3, from the renowned manufacturer Analog Devices Inc., is a high-performance, non-reflective Single-Pole Four-Throw (SP4T) switch. This component is designed for RF and microwave applications, where precise signal routing and high isolation are paramount. The HMC344LP3 is part of the Hittite Microwave product line that has been integrated into Analog Devices' extensive portfolio, offering cutting-edge solutions for a variety of applications.

Housed in a compact 3x3 mm QFN leadless package, the HMC344LP3 operates over a broad frequency range from DC to 3.5 GHz, making it an ideal choice for versatile RF systems. This switch is fabricated using a silicon, on-insulator (SOI) IC process which provides excellent RF performance and consistent repeatability.

The HMC344LP3 boasts an impressive insertion loss of typically 1.0 dB at 2 GHz and provides high isolation of 40 dB at 2 GHz, ensuring minimal signal leakage between channels. The switch can handle a maximum input power of +23 dBm, making it robust enough for many transmit/receive applications. Furthermore, the HMC344LP3 features an integrated 2-bit decoder, which reduces the number of required control lines from four to two, simplifying the interface and saving valuable board space.

With a fast switching speed of 6 ns and a return loss of 20 dB at 2 GHz, the HMC344LP3 is not only efficient but also minimizes signal reflections, which is crucial for maintaining signal integrity in complex RF systems. The switch operates using a single positive control voltage ranging from +3 to +5 V, making it compatible with most common system voltages.

Applications for the HMC344LP3 are diverse and include but are not limited to wireless infrastructure, test equipment, broadband communications, and satellite systems. Its high isolation and low insertion loss make it an excellent choice for filter bank switching, antenna array, and beamforming networks where high-performance signal routing is required.

Analog Devices Inc. provides detailed technical documentation, application notes, and support to ensure that designers can take full advantage of the HMC344LP3's capabilities in their specific applications. With its robust design and superior performance, the HMC344LP3 is a testament to Analog Devices' commitment to delivering high-quality and reliable components.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
CMPA5259100S EVALUATION BOARD
Need more? Email Us
Maxim Integrated
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess